Superior Electric Variable Transformer; Transformer Type Superior Electric PD120B

Description
VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:-; No. of Phases:-; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:-; Output Current:-; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: No
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:-; No. of Phases:-; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:-; Output Current:-; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 92F2331 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
92F2331
Variable Transformer; Transformer Type Superior Electric 92F2331
VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:-; No. of Phases:-; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:-; Output Current:-; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: No

VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:-; No. of Phases:-; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:-; Output Current:-; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F2331
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details