Superior Electric Enclosure, Nema, for Superior Powerstats PBA10-N01-3

Description
PBA Series Enclosures have been specifically designed to house open construction (suffix U) type POWERSTAT® Variable Transformers. These enclosures are constructed of heavy gauge sheet metal and are supplied completely assembled. A full range of knockouts and hardware is included. PBA Series Enclosures are NEMA Type 1 as defined in NEMA Standard ICS 1-110. As such, they are designed to protect users against accidental contact with the enclosed POWERSTAT® Variable Transformer. They are intended for use indoors in areas where unusual service conditions do not exist.
Description
PBA Series Enclosures have been specifically designed to house open construction (suffix U) type POWERSTAT® Variable Transformers. These enclosures are constructed of heavy gauge sheet metal and are supplied completely assembled. A full range of knockouts and hardware is included. PBA Series Enclosures are NEMA Type 1 as defined in NEMA Standard ICS 1-110. As such, they are designed to protect users against accidental contact with the enclosed POWERSTAT® Variable Transformer. They are intended for use indoors in areas where unusual service conditions do not exist.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Enclosure, Nema, for Superior Powerstats
70120760
Enclosure, Nema, for Superior Powerstats 70120760
PBA Series Enclosures have been specifically designed to house open construction (suffix U) type POWERSTAT® Variable Transformers. These enclosures are constructed of heavy gauge sheet metal and are supplied completely assembled. A full range of knockouts and hardware is included. PBA Series Enclosures are NEMA Type 1 as defined in NEMA Standard ICS 1-110. As such, they are designed to protect users against accidental contact with the enclosed POWERSTAT® Variable Transformer. They are intended for use indoors in areas where unusual service conditions do not exist.

PBA Series Enclosures have been specifically designed to house open construction (suffix U) type POWERSTAT® Variable Transformers. These enclosures are constructed of heavy gauge sheet metal and are supplied completely assembled. A full range of knockouts and hardware is included. PBA Series Enclosures are NEMA Type 1 as defined in NEMA Standard ICS 1-110. As such, they are designed to protect users against accidental contact with the enclosed POWERSTAT® Variable Transformer. They are intended for use indoors in areas where unusual service conditions do not exist.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70120760
Product Name Enclosure, Nema, for Superior Powerstats
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details