Danaher Motion Pillow Block/Bearing Housing PB32A

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 2 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 2 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 2 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 2 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8705269 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8705269
Pillow Block/Bearing Housing 8705269
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 2 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 2 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 2 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 2 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8705269
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF080L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details