Tektronix, Inc. Power Analyzer PA3000 3CH

Description
The PA3000 3CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Three input modules installed 10 mW standby power measurement 1 MHz bandwidth 1 MS/s sampling rate 16 bit A/D Harmonic analysis to 100th order ±0.04% basic voltage and current accuracy Measurements to 30 Arms and 600 Vrms Cat II (2000 Vpk) USB and LAN interfaces standard (GPIB option) Free PWRVIEW software Full color graphical display for intuitive readouts of measured values, waveforms, harmonics, and energy integration plots Applications: AC/DC power supplies and LED drivers Appliances and consumer electronics UPS systems, inverters, and DC/AC conversion systems Wireless battery charging Three phase motors and drives Standard accessories: Lead Set (one per input module) Country-specific power cord Power output for external current transducers USB Host - to - Device interface cable Certificate of calibration documenting traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three year product warranty Options: OPT GPIB-GPIB Interface The Tektronix PA3000 3CH is a three channel power analyzer that is optimized for testing today’s single and multi-phase, high efficiency power conversion products and designs. Use it to quickly visualize, analyze, and document power efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, EnergyStar, CEC, IEC 62301, CQC-3146, and more.
Datasheet
Description
The PA3000 3CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Three input modules installed 10 mW standby power measurement 1 MHz bandwidth 1 MS/s sampling rate 16 bit A/D Harmonic analysis to 100th order ±0.04% basic voltage and current accuracy Measurements to 30 Arms and 600 Vrms Cat II (2000 Vpk) USB and LAN interfaces standard (GPIB option) Free PWRVIEW software Full color graphical display for intuitive readouts of measured values, waveforms, harmonics, and energy integration plots Applications: AC/DC power supplies and LED drivers Appliances and consumer electronics UPS systems, inverters, and DC/AC conversion systems Wireless battery charging Three phase motors and drives Standard accessories: Lead Set (one per input module) Country-specific power cord Power output for external current transducers USB Host - to - Device interface cable Certificate of calibration documenting traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three year product warranty Options: OPT GPIB-GPIB Interface The Tektronix PA3000 3CH is a three channel power analyzer that is optimized for testing today’s single and multi-phase, high efficiency power conversion products and designs. Use it to quickly visualize, analyze, and document power efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, EnergyStar, CEC, IEC 62301, CQC-3146, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer PA3000 3CH
The PA3000 3CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Three input modules installed 10 mW standby power measurement 1 MHz bandwidth 1 MS/s sampling rate 16 bit A/D Harmonic analysis to 100th order ±0.04% basic voltage and current accuracy Measurements to 30 Arms and 600 Vrms Cat II (2000 Vpk) USB and LAN interfaces standard (GPIB option) Free PWRVIEW software Full color graphical display for intuitive readouts of measured values, waveforms, harmonics, and energy integration plots Applications: AC/DC power supplies and LED drivers Appliances and consumer electronics UPS systems, inverters, and DC/AC conversion systems Wireless battery charging Three phase motors and drives Standard accessories: Lead Set (one per input module) Country-specific power cord Power output for external current transducers USB Host - to - Device interface cable Certificate of calibration documenting traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three year product warranty Options: OPT GPIB-GPIB Interface The Tektronix PA3000 3CH is a three channel power analyzer that is optimized for testing today’s single and multi-phase, high efficiency power conversion products and designs. Use it to quickly visualize, analyze, and document power efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, EnergyStar, CEC, IEC 62301, CQC-3146, and more.

The PA3000 3CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Three input modules installed
  • 10 mW standby power measurement
  • 1 MHz bandwidth
  • 1 MS/s sampling rate
  • 16 bit A/D
  • Harmonic analysis to 100th order
  • ±0.04% basic voltage and current accuracy
  • Measurements to 30 Arms and 600 Vrms Cat II (2000 Vpk)
  • USB and LAN interfaces standard (GPIB option)
  • Free PWRVIEW software
  • Full color graphical display for intuitive readouts of measured values, waveforms, harmonics, and energy integration plots

Applications:

  • AC/DC power supplies and LED drivers
  • Appliances and consumer electronics
  • UPS systems, inverters, and DC/AC conversion systems
  • Wireless battery charging
  • Three phase motors and drives

Standard accessories:

  • Lead Set (one per input module)
  • Country-specific power cord
  • Power output for external current transducers
  • USB Host - to - Device interface cable
  • Certificate of calibration documenting traceability to National Metrology Institute(s) and ISO9001 Quality System Registration
  • Three year product warranty

Options:

  • OPT GPIB-GPIB Interface

The Tektronix PA3000 3CH is a three channel power analyzer that is optimized for testing today’s single and multi-phase, high efficiency power conversion products and designs. Use it to quickly visualize, analyze, and document power efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, EnergyStar, CEC, IEC 62301, CQC-3146, and more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PA3000 3CH
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer 3-Phase - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 0 to 100 amps
View Details
Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details