Tektronix, Inc. Power Analyzer PA1000

Description
The PA1000 is a new Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Additional Features: 1 MHz bandwidth 5 mW standby power measurements Harmonic analysis to the 50th order (standard) ±0.04% basic accuracy 20 μA to 20 Arms direct current input 1 V to 600 Vrms (Cat II) voltage input USB, LAN, and GPIB interfaces (standard) Three-year warranty Essential power measurement tool for the R&D bench Harmonic analysis to IEC/EN 61000-3-2 / 4-7 (pre-compliance testing to the 50th order) Standby power analysis to IEC 62301 / EN 50564 (full compliance testing as low as 5mW) Supports additional testing to CE, EnergyStar, CEC, SPEC Power® 1, CQC-3146, NOM-32-ENER-2013, and more Transient analysis with 1M sample/sec continuous sampling Measure voltage, current, power, VA, WHr, THD, PF, CF, and more Convenient front-panel banana jack inputs, color graphical display, and PWRVIEW software to simplify usage and boost productivity Applications: Power, energy, standby power, and harmonics measurements for: Power supply and UPS LED drivers / lighting Wireless charging Consumer electronics Home appliances Computers and IT equipment Inverters and converters Battery chargers Standard accessories: Voltage lead set Country-specific power cord USB host-to-device interface cable Documentation CD: Includes user manual in English, French, German, Spanish, Japanese, Portuguese, Simplified Chinese, Traditional Chinese, Korean, and Russian languages. Certificate of calibration: Documents the traceability to National Metrology Institute(s) and ISO9001 Quality System Registration The Tektronix PA1000 is a single-phase, single-channel power analysis solution that is optimized for fast, efficient, and accurate power consumption testing to international standards. It's compact size, DMM-like user-interface, graphical display, and powerful software enable users to quickly visualize, analyze, and document the power consumption efficiency of next-generation devices, including standby power measurements and harmonic analysis. Complete power consumption analysis Most of today's AC-powered electronics and electro-mechanical products have government or consumer efficiency regulations they must meet. The PA1000 simplifies the process of proving that designs meet these requirements by offering a complete bench-top solution for single phase power consumption analysis. Use the standard front-panel input jacks and optional breakout box to simplify connections to the device under test, then analyze and document the results with the free PWRVIEW software. Easily and accurately measure harmonic performance, standby power, and more with the PA1000, optional breakout box, and free PWRVIEW software. Visualize signals The color graphics display on the PA1000 provides intuitive readout of measured values, harmonic bar charts, waveforms, energy integration plots, and more. Setup is easy using the menu-driven interface and soft keys. Analyze data The PA1000 features harmonics analysis to the 50th order as a standard feature. Harmonics, THD, and related measurements can all be analyzed simultaneously with other power parameters. The PA1000's free PWRVIEW software enables: Viewing measurement data and system uncertainty in real-time, including waveforms, trend plots, and more Creating and applying limits you define for simplified pass/fail testing of any parameter, including those based on user-defined math functions Automating instrument setup, data collection, and report generation for key applications with just a few clicks using wizard-driven interfaces Communicating with multiple PA1000 instruments for calculation of power efficiency and other parameters IEC 61000-3-2 / 4-7 Current harmonics, pre-compliance testing IEC 62301 / EN 50564 Standby power, full-compliance testing Document results PWRVIEW software can automatically generate formatted test reports for IEC 61000-3-2 and 4-7 harmonics (pre-compliance) or IEC 62301 standby power (full compliance). These test reports include pass/fail results, data tables, graphs, and more… everything necessary to prove design performance and ensure a successful result in the compliance test lab.
Datasheet
Description
The PA1000 is a new Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Additional Features: 1 MHz bandwidth 5 mW standby power measurements Harmonic analysis to the 50th order (standard) ±0.04% basic accuracy 20 μA to 20 Arms direct current input 1 V to 600 Vrms (Cat II) voltage input USB, LAN, and GPIB interfaces (standard) Three-year warranty Essential power measurement tool for the R&D bench Harmonic analysis to IEC/EN 61000-3-2 / 4-7 (pre-compliance testing to the 50th order) Standby power analysis to IEC 62301 / EN 50564 (full compliance testing as low as 5mW) Supports additional testing to CE, EnergyStar, CEC, SPEC Power® 1, CQC-3146, NOM-32-ENER-2013, and more Transient analysis with 1M sample/sec continuous sampling Measure voltage, current, power, VA, WHr, THD, PF, CF, and more Convenient front-panel banana jack inputs, color graphical display, and PWRVIEW software to simplify usage and boost productivity Applications: Power, energy, standby power, and harmonics measurements for: Power supply and UPS LED drivers / lighting Wireless charging Consumer electronics Home appliances Computers and IT equipment Inverters and converters Battery chargers Standard accessories: Voltage lead set Country-specific power cord USB host-to-device interface cable Documentation CD: Includes user manual in English, French, German, Spanish, Japanese, Portuguese, Simplified Chinese, Traditional Chinese, Korean, and Russian languages. Certificate of calibration: Documents the traceability to National Metrology Institute(s) and ISO9001 Quality System Registration The Tektronix PA1000 is a single-phase, single-channel power analysis solution that is optimized for fast, efficient, and accurate power consumption testing to international standards. It's compact size, DMM-like user-interface, graphical display, and powerful software enable users to quickly visualize, analyze, and document the power consumption efficiency of next-generation devices, including standby power measurements and harmonic analysis. Complete power consumption analysis Most of today's AC-powered electronics and electro-mechanical products have government or consumer efficiency regulations they must meet. The PA1000 simplifies the process of proving that designs meet these requirements by offering a complete bench-top solution for single phase power consumption analysis. Use the standard front-panel input jacks and optional breakout box to simplify connections to the device under test, then analyze and document the results with the free PWRVIEW software. Easily and accurately measure harmonic performance, standby power, and more with the PA1000, optional breakout box, and free PWRVIEW software. Visualize signals The color graphics display on the PA1000 provides intuitive readout of measured values, harmonic bar charts, waveforms, energy integration plots, and more. Setup is easy using the menu-driven interface and soft keys. Analyze data The PA1000 features harmonics analysis to the 50th order as a standard feature. Harmonics, THD, and related measurements can all be analyzed simultaneously with other power parameters. The PA1000's free PWRVIEW software enables: Viewing measurement data and system uncertainty in real-time, including waveforms, trend plots, and more Creating and applying limits you define for simplified pass/fail testing of any parameter, including those based on user-defined math functions Automating instrument setup, data collection, and report generation for key applications with just a few clicks using wizard-driven interfaces Communicating with multiple PA1000 instruments for calculation of power efficiency and other parameters IEC 61000-3-2 / 4-7 Current harmonics, pre-compliance testing IEC 62301 / EN 50564 Standby power, full-compliance testing Document results PWRVIEW software can automatically generate formatted test reports for IEC 61000-3-2 and 4-7 harmonics (pre-compliance) or IEC 62301 standby power (full compliance). These test reports include pass/fail results, data tables, graphs, and more… everything necessary to prove design performance and ensure a successful result in the compliance test lab.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - PA1000 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
PA1000
Power Analyzer PA1000
The PA1000 is a new Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Additional Features: 1 MHz bandwidth 5 mW standby power measurements Harmonic analysis to the 50th order (standard) ±0.04% basic accuracy 20 μA to 20 Arms direct current input 1 V to 600 Vrms (Cat II) voltage input USB, LAN, and GPIB interfaces (standard) Three-year warranty Essential power measurement tool for the R&D bench Harmonic analysis to IEC/EN 61000-3-2 / 4-7 (pre-compliance testing to the 50th order) Standby power analysis to IEC 62301 / EN 50564 (full compliance testing as low as 5mW) Supports additional testing to CE, EnergyStar, CEC, SPEC Power® 1, CQC-3146, NOM-32-ENER-2013, and more Transient analysis with 1M sample/sec continuous sampling Measure voltage, current, power, VA, WHr, THD, PF, CF, and more Convenient front-panel banana jack inputs, color graphical display, and PWRVIEW software to simplify usage and boost productivity Applications: Power, energy, standby power, and harmonics measurements for: Power supply and UPS LED drivers / lighting Wireless charging Consumer electronics Home appliances Computers and IT equipment Inverters and converters Battery chargers Standard accessories: Voltage lead set Country-specific power cord USB host-to-device interface cable Documentation CD: Includes user manual in English, French, German, Spanish, Japanese, Portuguese, Simplified Chinese, Traditional Chinese, Korean, and Russian languages. Certificate of calibration: Documents the traceability to National Metrology Institute(s) and ISO9001 Quality System Registration The Tektronix PA1000 is a single-phase, single-channel power analysis solution that is optimized for fast, efficient, and accurate power consumption testing to international standards. It's compact size, DMM-like user-interface, graphical display, and powerful software enable users to quickly visualize, analyze, and document the power consumption efficiency of next-generation devices, including standby power measurements and harmonic analysis. Complete power consumption analysis Most of today's AC-powered electronics and electro-mechanical products have government or consumer efficiency regulations they must meet. The PA1000 simplifies the process of proving that designs meet these requirements by offering a complete bench-top solution for single phase power consumption analysis. Use the standard front-panel input jacks and optional breakout box to simplify connections to the device under test, then analyze and document the results with the free PWRVIEW software. Easily and accurately measure harmonic performance, standby power, and more with the PA1000, optional breakout box, and free PWRVIEW software. Visualize signals The color graphics display on the PA1000 provides intuitive readout of measured values, harmonic bar charts, waveforms, energy integration plots, and more. Setup is easy using the menu-driven interface and soft keys. Analyze data The PA1000 features harmonics analysis to the 50th order as a standard feature. Harmonics, THD, and related measurements can all be analyzed simultaneously with other power parameters. The PA1000's free PWRVIEW software enables: Viewing measurement data and system uncertainty in real-time, including waveforms, trend plots, and more Creating and applying limits you define for simplified pass/fail testing of any parameter, including those based on user-defined math functions Automating instrument setup, data collection, and report generation for key applications with just a few clicks using wizard-driven interfaces Communicating with multiple PA1000 instruments for calculation of power efficiency and other parameters IEC 61000-3-2 / 4-7 Current harmonics, pre-compliance testing IEC 62301 / EN 50564 Standby power, full-compliance testing Document results PWRVIEW software can automatically generate formatted test reports for IEC 61000-3-2 and 4-7 harmonics (pre-compliance) or IEC 62301 standby power (full compliance). These test reports include pass/fail results, data tables, graphs, and more… everything necessary to prove design performance and ensure a successful result in the compliance test lab.

The PA1000 is a new Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment.

Additional Features:

  • 1 MHz bandwidth
  • 5 mW standby power measurements
  • Harmonic analysis to the 50th order (standard)
  • ±0.04% basic accuracy
  • 20 μA to 20 Arms direct current input
  • 1 V to 600 Vrms (Cat II) voltage input
  • USB, LAN, and GPIB interfaces (standard)
  • Three-year warranty

Essential power measurement tool for the R&D bench

  • Harmonic analysis to IEC/EN 61000-3-2 / 4-7 (pre-compliance testing to the 50th order)
  • Standby power analysis to IEC 62301 / EN 50564 (full compliance testing as low as 5mW)
  • Supports additional testing to CE, EnergyStar, CEC, SPEC Power® 1, CQC-3146, NOM-32-ENER-2013, and more
  • Transient analysis with 1M sample/sec continuous sampling
  • Measure voltage, current, power, VA, WHr, THD, PF, CF, and more
  • Convenient front-panel banana jack inputs, color graphical display, and
  • PWRVIEW software to simplify usage and boost productivity

Applications:

Power, energy, standby power, and harmonics measurements for:

  • Power supply and UPS
  • LED drivers / lighting
  • Wireless charging
  • Consumer electronics
  • Home appliances
  • Computers and IT equipment
  • Inverters and converters
  • Battery chargers

Standard accessories:

  • Voltage lead set
  • Country-specific power cord
  • USB host-to-device interface cable
  • Documentation CD: Includes user manual in English, French, German, Spanish, Japanese, Portuguese, Simplified Chinese, Traditional Chinese, Korean, and Russian languages.
  • Certificate of calibration: Documents the traceability to National Metrology Institute(s) and ISO9001 Quality System Registration

The Tektronix PA1000 is a single-phase, single-channel power analysis solution that is optimized for fast, efficient, and accurate power consumption testing to international standards. It's compact size, DMM-like user-interface, graphical display, and powerful software enable users to quickly visualize, analyze, and document the power consumption efficiency of next-generation devices, including standby power measurements and harmonic analysis.

Complete power consumption analysis
Most of today's AC-powered electronics and electro-mechanical products have government or consumer efficiency regulations they must meet. The PA1000 simplifies the process of proving that designs meet these requirements by offering a complete bench-top solution for single phase power consumption analysis. Use the standard front-panel input jacks and optional breakout box to simplify connections to the device under test, then analyze and document the results with the free PWRVIEW software.

Easily and accurately measure harmonic performance, standby power, and more with the PA1000, optional breakout box, and free PWRVIEW software.

Visualize signals
The color graphics display on the PA1000 provides intuitive readout of measured values, harmonic bar charts, waveforms, energy integration plots, and more. Setup is easy using the menu-driven interface and soft keys.

Analyze data
The PA1000 features harmonics analysis to the 50th order as a standard feature. Harmonics, THD, and related measurements can all be analyzed simultaneously with other power parameters.

The PA1000's free PWRVIEW software enables:

  • Viewing measurement data and system uncertainty in real-time, including waveforms, trend plots, and more
  • Creating and applying limits you define for simplified pass/fail testing of any parameter, including those based on user-defined math functions
  • Automating instrument setup, data collection, and report generation for key applications with just a few clicks using wizard-driven interfaces
  • Communicating with multiple PA1000 instruments for calculation of power efficiency and other parameters
  • IEC 61000-3-2 / 4-7 Current harmonics, pre-compliance testing
  • IEC 62301 / EN 50564 Standby power, full-compliance testing

Document results
PWRVIEW software can automatically generate formatted test reports for IEC 61000-3-2 and 4-7 harmonics (pre-compliance) or IEC 62301 standby power (full compliance). These test reports include pass/fail results, data tables, graphs, and more… everything necessary to prove design performance and ensure a successful result in the compliance test lab.

Supplier's Site Datasheet
Power Analyzer - PA1000 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
PA1000
Power Analyzer PA1000
The PA1000 is a power analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Additional Features: 1 MHz bandwidth 5 mW standby power measurements Harmonic analysis to the 50th order (standard) ±0.04% basic accuracy 20 μA to 20 Arms direct current input 1 V to 600 Vrms (Cat II) voltage input USB, LAN, and GPIB interfaces (standard) Essential power measurement tool for the R&D bench Harmonic analysis to IEC/EN 61000-3-2 / 4-7 (pre-compliance testing to the 50th order) Standby power analysis to IEC 62301 / EN 50564 (full compliance testing as low as 5mW) Supports additional testing to CE, EnergyStar, CEC, SPEC Power® 1, CQC-3146, NOM-32-ENER-2013, and more Transient analysis with 1M sample/sec continuous sampling Measure voltage, current, power, VA, WHr, THD, PF, CF, and more Convenient front-panel banana jack inputs, color graphical display, and PWRVIEW software to simplify usage and boost productivity Applications: Power, energy, standby power, and harmonics measurements for: Power supply and UPS LED drivers / lighting Wireless charging Consumer electronics Home appliances Computers and IT equipment Inverters and converters Battery chargers The Tektronix PA1000 is a single-phase, single-channel power analysis solution that is optimized for fast, efficient, and accurate power consumption testing to international standards. It's compact size, DMM-like user-interface, graphical display, and powerful software enable users to quickly visualize, analyze, and document the power consumption efficiency of next-generation devices, including standby power measurements and harmonic analysis. Complete power consumption analysis Most of today's AC-powered electronics and electro-mechanical products have government or consumer efficiency regulations they must meet. The PA1000 simplifies the process of proving that designs meet these requirements by offering a complete bench-top solution for single phase power consumption analysis. Use the standard front-panel input jacks and optional breakout box to simplify connections to the device under test, then analyze and document the results with the free PWRVIEW software. Easily and accurately measure harmonic performance, standby power, and more with the PA1000, optional breakout box, and free PWRVIEW software. Visualize signals The color graphics display on the PA1000 provides intuitive readout of measured values, harmonic bar charts, waveforms, energy integration plots, and more. Setup is easy using the menu-driven interface and soft keys. Analyze data The PA1000 features harmonics analysis to the 50th order as a standard feature. Harmonics, THD, and related measurements can all be analyzed simultaneously with other power parameters. The PA1000's free PWRVIEW software enables: Viewing measurement data and system uncertainty in real-time, including waveforms, trend plots, and more Creating and applying limits you define for simplified pass/fail testing of any parameter, including those based on user-defined math functions Automating instrument setup, data collection, and report generation for key applications with just a few clicks using wizard-driven interfaces Communicating with multiple PA1000 instruments for calculation of power efficiency and other parameters IEC 61000-3-2 / 4-7 Current harmonics, pre-compliance testing IEC 62301 / EN 50564 Standby power, full-compliance testing Document results PWRVIEW software can automatically generate formatted test reports for IEC 61000-3-2 and 4-7 harmonics (pre-compliance) or IEC 62301 standby power (full compliance). These test reports include pass/fail results, data tables, graphs, and more… everything necessary to prove design performance and ensure a successful result in the compliance test lab.

The PA1000 is a power analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment.

Additional Features:

  • 1 MHz bandwidth
  • 5 mW standby power measurements
  • Harmonic analysis to the 50th order (standard)
  • ±0.04% basic accuracy
  • 20 μA to 20 Arms direct current input
  • 1 V to 600 Vrms (Cat II) voltage input
  • USB, LAN, and GPIB interfaces (standard)

Essential power measurement tool for the R&D bench

  • Harmonic analysis to IEC/EN 61000-3-2 / 4-7 (pre-compliance testing to the 50th order)
  • Standby power analysis to IEC 62301 / EN 50564 (full compliance testing as low as 5mW)
  • Supports additional testing to CE, EnergyStar, CEC, SPEC Power® 1, CQC-3146, NOM-32-ENER-2013, and more
  • Transient analysis with 1M sample/sec continuous sampling
  • Measure voltage, current, power, VA, WHr, THD, PF, CF, and more
  • Convenient front-panel banana jack inputs, color graphical display, and
  • PWRVIEW software to simplify usage and boost productivity

Applications:

Power, energy, standby power, and harmonics measurements for:

  • Power supply and UPS
  • LED drivers / lighting
  • Wireless charging
  • Consumer electronics
  • Home appliances
  • Computers and IT equipment
  • Inverters and converters
  • Battery chargers

The Tektronix PA1000 is a single-phase, single-channel power analysis solution that is optimized for fast, efficient, and accurate power consumption testing to international standards. It's compact size, DMM-like user-interface, graphical display, and powerful software enable users to quickly visualize, analyze, and document the power consumption efficiency of next-generation devices, including standby power measurements and harmonic analysis.

Complete power consumption analysis

Most of today's AC-powered electronics and electro-mechanical products have government or consumer efficiency regulations they must meet. The PA1000 simplifies the process of proving that designs meet these requirements by offering a complete bench-top solution for single phase power consumption analysis. Use the standard front-panel input jacks and optional breakout box to simplify connections to the device under test, then analyze and document the results with the free PWRVIEW software.

Easily and accurately measure harmonic performance, standby power, and more with the PA1000, optional breakout box, and free PWRVIEW software.

Visualize signals

The color graphics display on the PA1000 provides intuitive readout of measured values, harmonic bar charts, waveforms, energy integration plots, and more. Setup is easy using the menu-driven interface and soft keys.

Analyze data

The PA1000 features harmonics analysis to the 50th order as a standard feature. Harmonics, THD, and related measurements can all be analyzed simultaneously with other power parameters.

The PA1000's free PWRVIEW software enables:

  • Viewing measurement data and system uncertainty in real-time, including waveforms, trend plots, and more
  • Creating and applying limits you define for simplified pass/fail testing of any parameter, including those based on user-defined math functions
  • Automating instrument setup, data collection, and report generation for key applications with just a few clicks using wizard-driven interfaces
  • Communicating with multiple PA1000 instruments for calculation of power efficiency and other parameters
  • IEC 61000-3-2 / 4-7 Current harmonics, pre-compliance testing
  • IEC 62301 / EN 50564 Standby power, full-compliance testing

Document results

PWRVIEW software can automatically generate formatted test reports for IEC 61000-3-2 and 4-7 harmonics (pre-compliance) or IEC 62301 standby power (full compliance). These test reports include pass/fail results, data tables, graphs, and more… everything necessary to prove design performance and ensure a successful result in the compliance test lab.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PA1000
Product Name Power Analyzer
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Graphic AC Power Analyzer - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 4 to 600 volts
Current Range 4 to 1500 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details