Tektronix, Inc. Test Leads PA-LEADSET

Description
Test Leads Stackable Banana Test Lead, Set of 4
Datasheet
Description
Test Leads Stackable Banana Test Lead, Set of 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
PA-LEADSET
Test Leads PA-LEADSET
Test Leads Stackable Banana Test Lead, Set of 4

Test Leads Stackable Banana Test Lead, Set of 4

Buy Now
Test Lead Set, 1Kv, Power Analyzer; Test Connector Type A Tektronix - 87X4563 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 1Kv, Power Analyzer; Test Connector Type A Tektronix
87X4563
Test Lead Set, 1Kv, Power Analyzer; Test Connector Type A Tektronix 87X4563
TEST LEAD SET, 1KV, POWER ANALYZER; Test Connector Type A:Alligator Clip; Test Connector Type B:Banana Plug Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Black, Blue, Red; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes

TEST LEAD SET, 1KV, POWER ANALYZER; Test Connector Type A:Alligator Clip; Test Connector Type B:Banana Plug Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Black, Blue, Red; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number PA-LEADSET 87X4563
Product Name Test Leads Test Lead Set, 1Kv, Power Analyzer; Test Connector Type A Tektronix
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - 204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 2222664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details