Tektronix, Inc. Cal Diffr Probe, 20 Tektronix P5202A CAL

Description
CAL DIFFR PROBE, 20:1/200:1, 100MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; For Use With:Tektronix Digital Oscilloscopes RoHS Compliant: Yes
Description
CAL DIFFR PROBE, 20:1/200:1, 100MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; For Use With:Tektronix Digital Oscilloscopes RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cal Diffr Probe, part number 12AC6257, is a high-voltage differential probe designed for use with Tektronix digital oscilloscopes. It features a bandwidth of 100 MHz and can handle input voltages up to 450 V. The probe offers switchable attenuation options of 20:1 and 200:1, allowing for flexibility in measurement applications. It is suitable for floating measurements and can be utilized in various designs, including switching power supplies and motor drives. The probe is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers needing reliable and safe measurement of high-voltage differential signals.

Datasheet Summary
Powered by GS/AI

The Cal Diffr Probe, part number 12AC6257, is a high-voltage differential probe designed for use with Tektronix digital oscilloscopes. It features a bandwidth of 100 MHz and can handle input voltages up to 450 V. The probe offers switchable attenuation options of 20:1 and 200:1, allowing for flexibility in measurement applications. It is suitable for floating measurements and can be utilized in various designs, including switching power supplies and motor drives. The probe is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers needing reliable and safe measurement of high-voltage differential signals.

Suppliers

Company
Product
Description
Supplier Links
Cal Diffr Probe, 20 Tektronix - 12AC6257 - Newark, An Avnet Company
Chicago, IL, United States
Cal Diffr Probe, 20 Tektronix
12AC6257
Cal Diffr Probe, 20 Tektronix 12AC6257
CAL DIFFR PROBE, 20:1/200:1, 100MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; For Use With:Tektronix Digital Oscilloscopes RoHS Compliant: Yes

CAL DIFFR PROBE, 20:1/200:1, 100MHZ; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; For Use With:Tektronix Digital Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6257
Product Name Cal Diffr Probe, 20 Tektronix
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details