Tektronix, Inc. Diffr Probe Cal W/d, 20 Tektronix P5202A CAL D

Description
DIFFR PROBE CAL W/D, 20:1/200:1, 100MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; For Use With:Tektronix Digital Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
DIFFR PROBE CAL W/D, 20:1/200:1, 100MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; For Use With:Tektronix Digital Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffr Probe Cal W/d, 20 Tektronix - 12AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Diffr Probe Cal W/d, 20 Tektronix
12AC6258
Diffr Probe Cal W/d, 20 Tektronix 12AC6258
DIFFR PROBE CAL W/D, 20:1/200:1, 100MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; For Use With:Tektronix Digital Oscilloscopes RoHS Compliant: Yes

DIFFR PROBE CAL W/D, 20:1/200:1, 100MHZ; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; For Use With:Tektronix Digital Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6258
Product Name Diffr Probe Cal W/d, 20 Tektronix
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to Meter Pin Plug, 22 AWG PVC Test Lead - 286 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 1797908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details