Tektronix, Inc. Oscilloscope Probe, High Voltage Active Differential; Oscilloscope Probe Function Tektronix P5200A

Description
OSCILLOSCOPE PROBE, HIGH VOLTAGE ACTIVE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:50MHz; Input Voltage Max:1kV; Test Probe Attenuation:50:1, 500:1; Product Range:-; Lead Length:1.8m RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE PROBE, HIGH VOLTAGE ACTIVE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:50MHz; Input Voltage Max:1kV; Test Probe Attenuation:50:1, 500:1; Product Range:-; Lead Length:1.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, High Voltage Active Differential; Oscilloscope Probe Function Tektronix - 34T4734 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, High Voltage Active Differential; Oscilloscope Probe Function Tektronix
34T4734
Oscilloscope Probe, High Voltage Active Differential; Oscilloscope Probe Function Tektronix 34T4734
OSCILLOSCOPE PROBE, HIGH VOLTAGE ACTIVE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:50MHz; Input Voltage Max:1kV; Test Probe Attenuation:50:1, 500:1; Product Range:-; Lead Length:1.8m RoHS Compliant: Yes

OSCILLOSCOPE PROBE, HIGH VOLTAGE ACTIVE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:50MHz; Input Voltage Max:1kV; Test Probe Attenuation:50:1, 500:1; Product Range:-; Lead Length:1.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 34T4734
Product Name Oscilloscope Probe, High Voltage Active Differential; Oscilloscope Probe Function Tektronix
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 2372456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details