Tektronix, Inc. Passive Probe Cal W/d & U, 100 Tektronix P5100A CAL DU

Description
PASSIVE PROBE CAL W/D & U, 100:1, 500MHZ; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:500MHz; Input Voltage Max:2.5kV; Test Probe Attenuation:100:1; For Use With:Tektronix Digital Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PASSIVE PROBE CAL W/D & U, 100:1, 500MHZ; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:500MHz; Input Voltage Max:2.5kV; Test Probe Attenuation:100:1; For Use With:Tektronix Digital Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Probe Cal W/d & U, 100 Tektronix - 12AC6253 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe Cal W/d & U, 100 Tektronix
12AC6253
Passive Probe Cal W/d & U, 100 Tektronix 12AC6253
PASSIVE PROBE CAL W/D & U, 100:1, 500MHZ; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:500MHz; Input Voltage Max:2.5kV; Test Probe Attenuation:100:1; For Use With:Tektronix Digital Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE PROBE CAL W/D & U, 100:1, 500MHZ; Oscilloscope Probe Function:High-Voltage Passive Probe; Bandwidth:500MHz; Input Voltage Max:2.5kV; Test Probe Attenuation:100:1; For Use With:Tektronix Digital Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6253
Product Name Passive Probe Cal W/d & U, 100 Tektronix
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details