Pomona Electronics Test Lead, Red, 203.2Mm, 5A; Lead Length Imperial Pomona P-8-2

Description
TEST LEAD, RED, 203.2MM, 5A; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:8"; Colour:Red; Lead Length:203.2mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 203.2MM, 5A; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:8"; Colour:Red; Lead Length:203.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 203.2Mm, 5A; Lead Length Imperial Pomona - 06M7555 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 203.2Mm, 5A; Lead Length Imperial Pomona
06M7555
Test Lead, Red, 203.2Mm, 5A; Lead Length Imperial Pomona 06M7555
TEST LEAD, RED, 203.2MM, 5A; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:8"; Colour:Red; Lead Length:203.2mm RoHS Compliant: Yes

TEST LEAD, RED, 203.2MM, 5A; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:8"; Colour:Red; Lead Length:203.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-8-2
Test Plugs & Test Jacks P-8-2
Test Plugs & Test Jacks PIN TIP PLUG PATCH

Test Plugs & Test Jacks PIN TIP PLUG PATCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 06M7555 P-8-2
Product Name Test Lead, Red, 203.2Mm, 5A; Lead Length Imperial Pomona Test Plugs & Test Jacks
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Alligator Clip to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 282 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details