Pomona Electronics Test Lead, Black, 203.2Mm, 5A; Lead Length Imperial Pomona P-8-0

Description
TEST LEAD, BLACK, 203.2MM, 5A; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:8"; Lead Length:203.2mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 203.2MM, 5A; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:8"; Lead Length:203.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 203.2Mm, 5A; Lead Length Imperial Pomona - 06M7554 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 203.2Mm, 5A; Lead Length Imperial Pomona
06M7554
Test Lead, Black, 203.2Mm, 5A; Lead Length Imperial Pomona 06M7554
TEST LEAD, BLACK, 203.2MM, 5A; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:8"; Lead Length:203.2mm RoHS Compliant: Yes

TEST LEAD, BLACK, 203.2MM, 5A; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:8"; Lead Length:203.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-8-0
Test Plugs & Test Jacks P-8-0
Test Plugs & Test Jacks PIN TIP PLUG PATCH

Test Plugs & Test Jacks PIN TIP PLUG PATCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 06M7554 P-8-0
Product Name Test Lead, Black, 203.2Mm, 5A; Lead Length Imperial Pomona Test Plugs & Test Jacks
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.025″ Sq. Socket to Banana Plug, 22 AWG PVC Test Lead - 9166 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details