Pomona Electronics Test Plugs & Test Jacks P-4-2

Description
Test Plugs & Test Jacks 4" W/STCKNG PIN TIP
Datasheet
Description
Test Plugs & Test Jacks 4" W/STCKNG PIN TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-4-2
Test Plugs & Test Jacks P-4-2
Test Plugs & Test Jacks 4" W/STCKNG PIN TIP

Test Plugs & Test Jacks 4" W/STCKNG PIN TIP

Buy Now Datasheet
Test Lead, Red, 101.6Mm, 5A; Lead Length Imperial Pomona - 06M7553 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 101.6Mm, 5A; Lead Length Imperial Pomona
06M7553
Test Lead, Red, 101.6Mm, 5A; Lead Length Imperial Pomona 06M7553
TEST LEAD, RED, 101.6MM, 5A; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:4"; Lead Length:101.6mm RoHS Compliant: Yes

TEST LEAD, RED, 101.6MM, 5A; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:4"; Lead Length:101.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number P-4-2 06M7553
Product Name Test Plugs & Test Jacks Test Lead, Red, 101.6Mm, 5A; Lead Length Imperial Pomona
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XHL Macro-Hook, 18 AWG PVC Test Lead - 604XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details