Test Plugs & Test Jacks PIN TIP PLUG PATCH
TEST LEAD, BLACK, 101.6MM, 5A; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:4"; Lead Length:101.6mm RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | P-4-0 | 06M7552 |
| Product Name | Test Plugs & Test Jacks | Test Lead, Black, 101.6Mm, 5A; Lead Length Imperial Pomona |
| Voltage Rating | 3000 volts |