Pomona Electronics Plug, Stacking Pin; Brass; Gold Plated;20 AWG; 41 x 36; 0.25 in.; 4 in.; 5 A P-4-0

Description
Stacking Pin Tip Plug, Brass Body Material, 20 AWG Wire Size Stackable pin tip plugs Mates to model #3542, 4773 or any other standard .08 inch pin jack Ideal for use as jumper wires on chassis boxes Plug operating voltage 3000 WVDC.
Description
Stacking Pin Tip Plug, Brass Body Material, 20 AWG Wire Size Stackable pin tip plugs Mates to model #3542, 4773 or any other standard .08 inch pin jack Ideal for use as jumper wires on chassis boxes Plug operating voltage 3000 WVDC.

Suppliers

Company
Product
Description
Supplier Links
Plug, Stacking Pin; Brass; Gold Plated;20 AWG; 41 x 36; 0.25 in.; 4 in.; 5 A - 70197086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Stacking Pin; Brass; Gold Plated;20 AWG; 41 x 36; 0.25 in.; 4 in.; 5 A
70197086
Plug, Stacking Pin; Brass; Gold Plated;20 AWG; 41 x 36; 0.25 in.; 4 in.; 5 A 70197086
Stacking Pin Tip Plug, Brass Body Material, 20 AWG Wire Size Stackable pin tip plugs Mates to model #3542, 4773 or any other standard .08 inch pin jack Ideal for use as jumper wires on chassis boxes Plug operating voltage 3000 WVDC.

Stacking Pin Tip Plug, Brass Body Material, 20 AWG Wire Size

  • Stackable pin tip plugs
  • Mates to model #3542, 4773 or any other standard .08 inch pin jack
  • Ideal for use as jumper wires on chassis boxes
    Plug operating voltage 3000 WVDC.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197086
Product Name Plug, Stacking Pin; Brass; Gold Plated;20 AWG; 41 x 36; 0.25 in.; 4 in.; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details