Pomona Electronics Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG P-36-0

Description
Stacking Pin Tip Plugs, 3000 WVDC Operating Voltage, 20 AWG (41 x 36) Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG. 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. Rating: 3000 WVDC; 5 amps; +55°C (+131°F) max.
Description
Stacking Pin Tip Plugs, 3000 WVDC Operating Voltage, 20 AWG (41 x 36) Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG. 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. Rating: 3000 WVDC; 5 amps; +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG - 70197093 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG
70197093
Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG 70197093
Stacking Pin Tip Plugs, 3000 WVDC Operating Voltage, 20 AWG (41 x 36) Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG. 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. Rating: 3000 WVDC; 5 amps; +55°C (+131°F) max.

Stacking Pin Tip Plugs, 3000 WVDC Operating Voltage, 20 AWG (41 x 36)
Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG. 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. Rating: 3000 WVDC; 5 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197093
Product Name Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details