Pomona Electronics Test Lead, Black, 914.4Mm, 5A; Lead Length Imperial Pomona P-36-0

Description
TEST LEAD, BLACK, 914.4MM, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:3ft; Lead Length:914.4mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 914.4MM, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:3ft; Lead Length:914.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 914.4Mm, 5A; Lead Length Imperial Pomona - 06M7550 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 5A; Lead Length Imperial Pomona
06M7550
Test Lead, Black, 914.4Mm, 5A; Lead Length Imperial Pomona 06M7550
TEST LEAD, BLACK, 914.4MM, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:3ft; Lead Length:914.4mm RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:3ft; Lead Length:914.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-36-0
Test Plugs & Test Jacks P-36-0
Test Plugs & Test Jacks PIN TIP M-M CORD BL

Test Plugs & Test Jacks PIN TIP M-M CORD BL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 06M7550 P-36-0
Product Name Test Lead, Black, 914.4Mm, 5A; Lead Length Imperial Pomona Test Plugs & Test Jacks
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
X100W Mini-Hook to 9305 Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 635W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details