Pomona Electronics Test Plugs & Test Jacks P-24-2

Description
Test Plugs & Test Jacks PIN TIP PLUG PATCH
Datasheet
Description
Test Plugs & Test Jacks PIN TIP PLUG PATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-24-2
Test Plugs & Test Jacks P-24-2
Test Plugs & Test Jacks PIN TIP PLUG PATCH

Test Plugs & Test Jacks PIN TIP PLUG PATCH

Buy Now Datasheet
Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Pomona - 06M7549 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Pomona
06M7549
Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Pomona 06M7549
TEST LEAD, RED, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:2ft; Lead Length:609.6mm RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:2ft; Lead Length:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Pin Tip Plug , 609.6Mm; Test Connector Type A Pomona - 99AC2824 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Pin Tip Plug , 609.6Mm; Test Connector Type A Pomona
99AC2824
Test Lead, Pin Tip Plug , 609.6Mm; Test Connector Type A Pomona 99AC2824
TEST LEAD, PIN TIP PLUG , 609.6MM; Test Connector Type A:Pin Tip Plug Stackable; Test Connector Type B:Pin Tip Plug Stackable; Voltage Rating:3kV; Current Rating:5A; Insulator Colour:Red; Lead Length - Metric:609.6mm; Lead Length - RoHS Compliant: Yes

TEST LEAD, PIN TIP PLUG , 609.6MM; Test Connector Type A:Pin Tip Plug Stackable; Test Connector Type B:Pin Tip Plug Stackable; Voltage Rating:3kV; Current Rating:5A; Insulator Colour:Red; Lead Length - Metric:609.6mm; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number P-24-2 06M7549
Product Name Test Plugs & Test Jacks Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Pomona
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XEL Macro-Hook to Banana Plug, 18 AWG PVC Test Lead - BXEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details