Pomona Electronics Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Pomona P-24-0

Description
TEST LEAD, BLACK, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:2ft; Lead Length:609.6mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:2ft; Lead Length:609.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Pomona - 06M7548 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Pomona
06M7548
Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Pomona 06M7548
TEST LEAD, BLACK, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:2ft; Lead Length:609.6mm RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:2ft; Lead Length:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-24-0
Test Plugs & Test Jacks P-24-0
Test Plugs & Test Jacks PIN TIP PLUG PATCH

Test Plugs & Test Jacks PIN TIP PLUG PATCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 06M7548 P-24-0
Product Name Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Pomona Test Plugs & Test Jacks
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
X100W Mini-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details