Pomona Electronics Test Lead, Pin Tip Plug Stackable, Red Rohs Compliant Pomona P-18-2

Description
TEST LEAD, PIN TIP PLUG STACKABLE, RED ROHS COMPLIANT: YES
Datasheet
Description
TEST LEAD, PIN TIP PLUG STACKABLE, RED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Pin Tip Plug Stackable, Red Rohs Compliant Pomona - 51AH6406 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Pin Tip Plug Stackable, Red Rohs Compliant Pomona
51AH6406
Test Lead, Pin Tip Plug Stackable, Red Rohs Compliant Pomona 51AH6406
TEST LEAD, PIN TIP PLUG STACKABLE, RED ROHS COMPLIANT: YES

TEST LEAD, PIN TIP PLUG STACKABLE, RED ROHS COMPLIANT: YES

Supplier's Site
Test Lead, Red, 457.2Mm, 5A; Lead Length Imperial Pomona - 81F4675 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 457.2Mm, 5A; Lead Length Imperial Pomona
81F4675
Test Lead, Red, 457.2Mm, 5A; Lead Length Imperial Pomona 81F4675
TEST LEAD, RED, 457.2MM, 5A; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:-; Product Range:Model P Series; Cable Length:1.5ft; Lead Length:457.2mm RoHS Compliant: Yes

TEST LEAD, RED, 457.2MM, 5A; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:-; Product Range:Model P Series; Cable Length:1.5ft; Lead Length:457.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-18-2
Test Plugs & Test Jacks P-18-2
Test Plugs & Test Jacks PIN TIP PLUG PATCH

Test Plugs & Test Jacks PIN TIP PLUG PATCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 51AH6406 P-18-2
Product Name Test Lead, Pin Tip Plug Stackable, Red Rohs Compliant Pomona Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details