Pomona Electronics Test Lead, Black, 457.2Mm, 5A; Lead Length Imperial Pomona P-18-0

Description
TEST LEAD, BLACK, 457.2MM, 5A; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:-; Product Range:Model P Series; Cable Length:1.5ft; Lead Length:457.2mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 457.2MM, 5A; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:-; Product Range:Model P Series; Cable Length:1.5ft; Lead Length:457.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 457.2Mm, 5A; Lead Length Imperial Pomona - 81F4674 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 457.2Mm, 5A; Lead Length Imperial Pomona
81F4674
Test Lead, Black, 457.2Mm, 5A; Lead Length Imperial Pomona 81F4674
TEST LEAD, BLACK, 457.2MM, 5A; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:-; Product Range:Model P Series; Cable Length:1.5ft; Lead Length:457.2mm RoHS Compliant: Yes

TEST LEAD, BLACK, 457.2MM, 5A; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:-; Product Range:Model P Series; Cable Length:1.5ft; Lead Length:457.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Pin Tip Plug Stackable, Black Rohs Compliant Pomona - 51AH6405 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Pin Tip Plug Stackable, Black Rohs Compliant Pomona
51AH6405
Test Lead, Pin Tip Plug Stackable, Black Rohs Compliant Pomona 51AH6405
TEST LEAD, PIN TIP PLUG STACKABLE, BLACK ROHS COMPLIANT: YES

TEST LEAD, PIN TIP PLUG STACKABLE, BLACK ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-18-0
Test Plugs & Test Jacks P-18-0
Test Plugs & Test Jacks PIN TIP PLUG PATCH

Test Plugs & Test Jacks PIN TIP PLUG PATCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 81F4674 P-18-0
Product Name Test Lead, Black, 457.2Mm, 5A; Lead Length Imperial Pomona Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details