Pomona Electronics Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG P-12-0

Description
Stacking Pin Tip Plugs, 3000 WVDC Operating Voltage, 20 AWG (41 x 36) Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG. 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. Rating: 3000 WVDC; 5 amps; +55°C (+131°F) max.
Description
Stacking Pin Tip Plugs, 3000 WVDC Operating Voltage, 20 AWG (41 x 36) Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG. 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. Rating: 3000 WVDC; 5 amps; +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG - 70197056 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG
70197056
Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG 70197056
Stacking Pin Tip Plugs, 3000 WVDC Operating Voltage, 20 AWG (41 x 36) Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG. 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. Rating: 3000 WVDC; 5 amps; +55°C (+131°F) max.

Stacking Pin Tip Plugs, 3000 WVDC Operating Voltage, 20 AWG (41 x 36)
Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG. 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. Rating: 3000 WVDC; 5 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197056
Product Name Pin Tip Plug; Pin Tip Plug; Brass per QQ-B-626, Alloy 360, 1/2 Hard; 20 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-S1G15-E-20-Q7-LE6 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details