Fluke Analyzer OPTIVIEW PRO GIGABIT

Description
The OPTIVIEW PRO GIGABIT is a analyzer from Fluke. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Expert automation, providing network information at a glance Advanced active discovery, even in switched environments Fully automatic IP configuration—even without DHCP SNMP device analysis Packet capture and decode RMON2 agent, capable of being managed by any standard management package Cable testing Patch cable testing Direct connection to 10BASE-T and 100BASE-TX Direct fiber connections for 100BASE-FX Gigabit support with standard 1000BASE-LX gbics Complete network vision in seconds The Fluke Optiview Pro Gigabit combines seven layer protocol analysis, active discovery, SNMP device analysis, RMON2 traffic analysis and physical layer testing into a mobile solution. Design and user interface equally effective whether the unit is carried as a portable device or placed semi-permanently on a network link. Web enabled remote analysis allows up to seven users to access a single unit simultaneously.
Description
The OPTIVIEW PRO GIGABIT is a analyzer from Fluke. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Expert automation, providing network information at a glance Advanced active discovery, even in switched environments Fully automatic IP configuration—even without DHCP SNMP device analysis Packet capture and decode RMON2 agent, capable of being managed by any standard management package Cable testing Patch cable testing Direct connection to 10BASE-T and 100BASE-TX Direct fiber connections for 100BASE-FX Gigabit support with standard 1000BASE-LX gbics Complete network vision in seconds The Fluke Optiview Pro Gigabit combines seven layer protocol analysis, active discovery, SNMP device analysis, RMON2 traffic analysis and physical layer testing into a mobile solution. Design and user interface equally effective whether the unit is carried as a portable device or placed semi-permanently on a network link. Web enabled remote analysis allows up to seven users to access a single unit simultaneously.

Suppliers

Company
Product
Description
Supplier Links
The OPTIVIEW PRO GIGABIT is a analyzer from Fluke. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Expert automation, providing network information at a glance Advanced active discovery, even in switched environments Fully automatic IP configuration—even without DHCP SNMP device analysis Packet capture and decode RMON2 agent, capable of being managed by any standard management package Cable testing Patch cable testing Direct connection to 10BASE-T and 100BASE-TX Direct fiber connections for 100BASE-FX Gigabit support with standard 1000BASE-LX gbics Complete network vision in seconds The Fluke Optiview Pro Gigabit combines seven layer protocol analysis, active discovery, SNMP device analysis, RMON2 traffic analysis and physical layer testing into a mobile solution. Design and user interface equally effective whether the unit is carried as a portable device or placed semi-permanently on a network link. Web enabled remote analysis allows up to seven users to access a single unit simultaneously.

The OPTIVIEW PRO GIGABIT is a analyzer from Fluke. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Expert automation, providing network information at a glance
  • Advanced active discovery, even in switched environments
  • Fully automatic IP configuration—even without DHCP
  • SNMP device analysis
  • Packet capture and decode
  • RMON2 agent, capable of being managed by any standard management package
  • Cable testing
  • Patch cable testing
  • Direct connection to 10BASE-T and 100BASE-TX
  • Direct fiber connections for 100BASE-FX
  • Gigabit support with standard 1000BASE-LX gbics
  • Complete network vision in seconds

The Fluke Optiview Pro Gigabit combines seven layer protocol analysis, active discovery, SNMP device analysis, RMON2 traffic analysis and physical layer testing into a mobile solution. Design and user interface equally effective whether the unit is carried as a portable device or placed semi-permanently on a network link. Web enabled remote analysis allows up to seven users to access a single unit simultaneously.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number OPTIVIEW PRO GIGABIT
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details