Fluke Power Analyzer N5K 6PP42IB

Description
The N5K 6PP42IB is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Compact, high precision power analyzers – easy to carry and save working space. Simple user interface ensures easy, intuitive operation. Standard configurations allow users to specify the exact functionality required for their own unique application. Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs are galvanically isolated to avoid short circuits in all applications. Voltage, current and power harmonics up to the 40th. FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included. User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements. 4 MB on-board memory for storage of measured values. RS232 and USB available as standard; optional IEEE 488/Ethernet available. Optional process interface available to measure torque and speed with external sensors; includes four analog outputs for easy use on motor and drive applications. 341 kHz or 1 MHz sample rates for detailed signal analysis. Bandwidth from DC to 3 MHz / 10 MHz for reliable measurement precision. Includes Fluke NormaView PC software for setup, data download, analysis & report writing. Included Accessories: Power supply cable 5.7“ / 144 mm color display Internal printer RS232/USB interface for data download Space for six power-phases and options Fluke NormaView PC software User’s manual Test certificate Calibration values Fluke Norma 6PP42IB: Providing the highest bandwidth on the market, the Fluke Norma 5000 Six-Phase Power Analyzer is the ideal test and analysis tool for the development of frequency converters and lighting equipment. Features include: 3 to 6 power phases, optional internal printer, and all of the Fluke Norma 4000 features and functionality described above.
Description
The N5K 6PP42IB is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Compact, high precision power analyzers – easy to carry and save working space. Simple user interface ensures easy, intuitive operation. Standard configurations allow users to specify the exact functionality required for their own unique application. Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs are galvanically isolated to avoid short circuits in all applications. Voltage, current and power harmonics up to the 40th. FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included. User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements. 4 MB on-board memory for storage of measured values. RS232 and USB available as standard; optional IEEE 488/Ethernet available. Optional process interface available to measure torque and speed with external sensors; includes four analog outputs for easy use on motor and drive applications. 341 kHz or 1 MHz sample rates for detailed signal analysis. Bandwidth from DC to 3 MHz / 10 MHz for reliable measurement precision. Includes Fluke NormaView PC software for setup, data download, analysis & report writing. Included Accessories: Power supply cable 5.7“ / 144 mm color display Internal printer RS232/USB interface for data download Space for six power-phases and options Fluke NormaView PC software User’s manual Test certificate Calibration values Fluke Norma 6PP42IB: Providing the highest bandwidth on the market, the Fluke Norma 5000 Six-Phase Power Analyzer is the ideal test and analysis tool for the development of frequency converters and lighting equipment. Features include: 3 to 6 power phases, optional internal printer, and all of the Fluke Norma 4000 features and functionality described above.

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer N5K 6PP42IB
The N5K 6PP42IB is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Compact, high precision power analyzers – easy to carry and save working space. Simple user interface ensures easy, intuitive operation. Standard configurations allow users to specify the exact functionality required for their own unique application. Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs are galvanically isolated to avoid short circuits in all applications. Voltage, current and power harmonics up to the 40th. FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included. User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements. 4 MB on-board memory for storage of measured values. RS232 and USB available as standard; optional IEEE 488/Ethernet available. Optional process interface available to measure torque and speed with external sensors; includes four analog outputs for easy use on motor and drive applications. 341 kHz or 1 MHz sample rates for detailed signal analysis. Bandwidth from DC to 3 MHz / 10 MHz for reliable measurement precision. Includes Fluke NormaView PC software for setup, data download, analysis & report writing. Included Accessories: Power supply cable 5.7“ / 144 mm color display Internal printer RS232/USB interface for data download Space for six power-phases and options Fluke NormaView PC software User’s manual Test certificate Calibration values Fluke Norma 6PP42IB: Providing the highest bandwidth on the market, the Fluke Norma 5000 Six-Phase Power Analyzer is the ideal test and analysis tool for the development of frequency converters and lighting equipment. Features include: 3 to 6 power phases, optional internal printer, and all of the Fluke Norma 4000 features and functionality described above.

The N5K 6PP42IB is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Compact, high precision power analyzers – easy to carry and save working space.
  • Simple user interface ensures easy, intuitive operation.
  • Standard configurations allow users to specify the exact functionality required for their own unique application.
  • Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases.
  • All inputs are galvanically isolated to avoid short circuits in all applications.
  • Voltage, current and power harmonics up to the 40th.
  • FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included.
  • User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements.
  • 4 MB on-board memory for storage of measured values.
  • RS232 and USB available as standard; optional IEEE 488/Ethernet available.
  • Optional process interface available to measure torque and speed with external sensors; includes four analog outputs for easy use on motor and drive applications.
  • 341 kHz or 1 MHz sample rates for detailed signal analysis.
  • Bandwidth from DC to 3 MHz / 10 MHz for reliable measurement precision.
  • Includes Fluke NormaView PC software for setup, data download, analysis & report writing.

Included Accessories:

  • Power supply cable
  • 5.7“ / 144 mm color display
  • Internal printer
  • RS232/USB interface for data download
  • Space for six power-phases and options
  • Fluke NormaView PC software
  • User’s manual
  • Test certificate
  • Calibration values

Fluke Norma 6PP42IB: Providing the highest bandwidth on the market, the Fluke Norma 5000 Six-Phase Power Analyzer is the ideal test and analysis tool for the development of frequency converters and lighting equipment. Features include: 3 to 6 power phases, optional internal printer, and all of the Fluke Norma 4000 features and functionality described above.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number N5K 6PP42IB
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 7200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range 0 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details