Fluke Power Analyzer N4K 3PP54I

Description
The N4K 3PP54I is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 42 BP Binding Posts 1FC1 (GPIB & LAN) PI1 analog/digital input/output Compact, high precision power analyzers – easy to carry and save working space. Simple user interface ensures easy, intuitive operation. Standard configurations allow users to specify the exact functionality required for their own unique application. Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs are galvanically isolated to avoid short circuits in all applications. Voltage, current and power harmonics up to the 40th. FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included. User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements. 4 MB on-board memory for storage of measured values. RS232 and USB available as standard; optional IEEE 488/Ethernet available. Optional process interface available to measure torque and speed with external sensors; includes four analog outputs for easy use on motor and drive applications. 341 kHz or 1 MHz sample rates for detailed signal analysis. Bandwidth from DC to 3 MHz / 10 MHz for reliable measurement precision. Includes Fluke NormaView PC software for setup, data download, analysis & report writing. Included Accessories: Power supply cable 5.7“ / 144 mm color display RS232/USB interface for data download Space for three power-phases and options Fluke NormaView PC software User’s manual Test certificate Calibration values Fluke N 4K 3PP544I: Ideal for field testing,Features include: 1 to 3 power phases, 5.7” / 144 mm color display, harmonic analysis, scope mode, vector diagram display, recorder function, Fluke NormaView PC software and expandable 4 MB RAM data memory. The Fluke N 4K 3PP544I Three-Phase Power Analyzer offers easy and straight-forward operation with unmatched price performance.
Description
The N4K 3PP54I is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 42 BP Binding Posts 1FC1 (GPIB & LAN) PI1 analog/digital input/output Compact, high precision power analyzers – easy to carry and save working space. Simple user interface ensures easy, intuitive operation. Standard configurations allow users to specify the exact functionality required for their own unique application. Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs are galvanically isolated to avoid short circuits in all applications. Voltage, current and power harmonics up to the 40th. FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included. User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements. 4 MB on-board memory for storage of measured values. RS232 and USB available as standard; optional IEEE 488/Ethernet available. Optional process interface available to measure torque and speed with external sensors; includes four analog outputs for easy use on motor and drive applications. 341 kHz or 1 MHz sample rates for detailed signal analysis. Bandwidth from DC to 3 MHz / 10 MHz for reliable measurement precision. Includes Fluke NormaView PC software for setup, data download, analysis & report writing. Included Accessories: Power supply cable 5.7“ / 144 mm color display RS232/USB interface for data download Space for three power-phases and options Fluke NormaView PC software User’s manual Test certificate Calibration values Fluke N 4K 3PP544I: Ideal for field testing,Features include: 1 to 3 power phases, 5.7” / 144 mm color display, harmonic analysis, scope mode, vector diagram display, recorder function, Fluke NormaView PC software and expandable 4 MB RAM data memory. The Fluke N 4K 3PP544I Three-Phase Power Analyzer offers easy and straight-forward operation with unmatched price performance.

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer N4K 3PP54I
The N4K 3PP54I is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 42 BP Binding Posts 1FC1 (GPIB & LAN) PI1 analog/digital input/output Compact, high precision power analyzers – easy to carry and save working space. Simple user interface ensures easy, intuitive operation. Standard configurations allow users to specify the exact functionality required for their own unique application. Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs are galvanically isolated to avoid short circuits in all applications. Voltage, current and power harmonics up to the 40th. FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included. User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements. 4 MB on-board memory for storage of measured values. RS232 and USB available as standard; optional IEEE 488/Ethernet available. Optional process interface available to measure torque and speed with external sensors; includes four analog outputs for easy use on motor and drive applications. 341 kHz or 1 MHz sample rates for detailed signal analysis. Bandwidth from DC to 3 MHz / 10 MHz for reliable measurement precision. Includes Fluke NormaView PC software for setup, data download, analysis & report writing. Included Accessories: Power supply cable 5.7“ / 144 mm color display RS232/USB interface for data download Space for three power-phases and options Fluke NormaView PC software User’s manual Test certificate Calibration values Fluke N 4K 3PP544I: Ideal for field testing,Features include: 1 to 3 power phases, 5.7” / 144 mm color display, harmonic analysis, scope mode, vector diagram display, recorder function, Fluke NormaView PC software and expandable 4 MB RAM data memory. The Fluke N 4K 3PP544I Three-Phase Power Analyzer offers easy and straight-forward operation with unmatched price performance.

The N4K 3PP54I is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • 42 BP Binding Posts
  • 1FC1 (GPIB & LAN)
  • PI1 analog/digital input/output
  • Compact, high precision power analyzers – easy to carry and save working space.
  • Simple user interface ensures easy, intuitive operation.
  • Standard configurations allow users to specify the exact functionality required for their own unique application.
  • Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases.
  • All inputs are galvanically isolated to avoid short circuits in all applications.
  • Voltage, current and power harmonics up to the 40th.
  • FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included.
  • User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements.
  • 4 MB on-board memory for storage of measured values.
  • RS232 and USB available as standard; optional IEEE 488/Ethernet available.
  • Optional process interface available to measure torque and speed with external sensors; includes four analog outputs for easy use on motor and drive applications.
  • 341 kHz or 1 MHz sample rates for detailed signal analysis.
  • Bandwidth from DC to 3 MHz / 10 MHz for reliable measurement precision.
  • Includes Fluke NormaView PC software for setup, data download, analysis & report writing.

Included Accessories:

  • Power supply cable
  • 5.7“ / 144 mm color display
  • RS232/USB interface for data download
  • Space for three power-phases and options
  • Fluke NormaView PC software
  • User’s manual
  • Test certificate
  • Calibration values

Fluke N 4K 3PP544I: Ideal for field testing,Features include: 1 to 3 power phases, 5.7” / 144 mm color display, harmonic analysis, scope mode, vector diagram display, recorder function, Fluke NormaView PC software and expandable 4 MB RAM data memory. The Fluke N 4K 3PP544I Three-Phase Power Analyzer offers easy and straight-forward operation with unmatched price performance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number N4K 3PP54I
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232244 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Frequency; Ac current, ac voltage, ac wattage, frequency, harmonic, phase angle, power energy, power factor, three phase sequency detection
Power Parameters Wattage; 999.9kw
View Details
Power Analyzer - PCE-PA 8300-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 20 to 1200 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details