Kollmorgen Corporation Hazardous-Duty Stepper Motors MX

Description
The explosion-proof MX Series provides hazardous-duty stepper motors suitable for use in Class 1, Division 1, Group D locations. They are available in NEMA 34 and 42 frame sizes (90 and 110 mm), and provide minimum holding torques from 1.27 to 9.82 N-m (180 to 1390 oz-in). Features MX09 models: NEMA 34 (90 mm) motors available in three stack lengths with minimum torque ratings from 1.27 to 3.88 N-m (180 to 550 oz-in MX11 models: NEMA 42 (110 mm) motors available in 2 stack lengths with minimum torque ratings from 6.0 to 9.82 N-m (850 to 1390 oz-in) Speeds up to 3,000 rpm provide for velocity demands of most high torque applications
Description
The explosion-proof MX Series provides hazardous-duty stepper motors suitable for use in Class 1, Division 1, Group D locations. They are available in NEMA 34 and 42 frame sizes (90 and 110 mm), and provide minimum holding torques from 1.27 to 9.82 N-m (180 to 1390 oz-in). Features MX09 models: NEMA 34 (90 mm) motors available in three stack lengths with minimum torque ratings from 1.27 to 3.88 N-m (180 to 550 oz-in MX11 models: NEMA 42 (110 mm) motors available in 2 stack lengths with minimum torque ratings from 6.0 to 9.82 N-m (850 to 1390 oz-in) Speeds up to 3,000 rpm provide for velocity demands of most high torque applications

Suppliers

Company
Product
Description
Supplier Links
Hazardous-Duty Stepper Motors - MX - Kollmorgen Corporation
Radford, VA, USA
Hazardous-Duty Stepper Motors
MX
Hazardous-Duty Stepper Motors MX
The explosion-proof MX Series provides hazardous-duty stepper motors suitable for use in Class 1, Division 1, Group D locations. They are available in NEMA 34 and 42 frame sizes (90 and 110 mm), and provide minimum holding torques from 1.27 to 9.82 N-m (180 to 1390 oz-in). Features MX09 models: NEMA 34 (90 mm) motors available in three stack lengths with minimum torque ratings from 1.27 to 3.88 N-m (180 to 550 oz-in MX11 models: NEMA 42 (110 mm) motors available in 2 stack lengths with minimum torque ratings from 6.0 to 9.82 N-m (850 to 1390 oz-in) Speeds up to 3,000 rpm provide for velocity demands of most high torque applications

The explosion-proof MX Series provides hazardous-duty stepper motors suitable for use in Class 1, Division 1, Group D locations. They are available in NEMA 34 and 42 frame sizes (90 and 110 mm), and provide minimum holding torques from 1.27 to 9.82 N-m (180 to 1390 oz-in).

Features

  • MX09 models: NEMA 34 (90 mm) motors available in three stack lengths with minimum torque ratings from 1.27 to 3.88 N-m (180 to 550 oz-in
  • MX11 models: NEMA 42 (110 mm) motors available in 2 stack lengths with minimum torque ratings from 6.0 to 9.82 N-m (850 to 1390 oz-in)
  • Speeds up to 3,000 rpm provide for velocity demands of most high torque applications
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motors (rotary)
Product Number MX
Product Name Hazardous-Duty Stepper Motors
Stepper Construction Hybrid
Current per Phase 1.1 to 7 amps
Number of Leads 4 to 8 #
Holding Torque 180 to 1390 In-oz (127 to 982 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Stepper Motors - 1805291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.375 inch (9.5 mm)
View Details
DC-Micromotors Series 2224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.07 in-oz/amp (14.6 mN-m/amp)
Rotor Inertia 3.82E-5 oz-in-sec² (2.70E-4 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM3526H-16040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 7 In-oz (5 N-cm)
Step Angle 1.80 degrees
View Details