Multi-Sense Model 260 pressure transducer - One Size Fits All - Customer friendly features such as user selectable pressure ranges, selectable analog outputs, a standard LCD and AC/DC excitation on voltage output operations. At a standard accuracy of 1% FS, this unit is the only multi-range pressure transducer to provide fixed range performance for all selectable ranges.
Features
| Setra Systems | |
|---|---|
| Product Category | Pressure Sensors |
| Product Name | Multi-Range Configurable Pressure Transducer Model 260 |
| Device Category | Sensor or Transducer |
| Sensor Technology | Variable Capacitance |
| Measurement Type | Differential |
| Media | Gas |