Tektronix, Inc. TV Equipment MTX100A

Description
The MTX100A is TV equipment from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: High Capacity Storage and High Data-rate Recording and Playout of MPEG Transport Streams Let You Build, Maintain and Use a Large Local Library of Test Streams IEEE 1394b, USB 2.0, DVD Drive and GbE Interface Download of Transport Streams for Optimum Flexibility in Storing and Managing Transport Stream Libraries Real-time Updating of Timestamps and Time Tables for Error-free Looping PCR Jitter Insertion to Help You Fully Stress Your Product or System Design Remote Control via Ethernet with Standard Command for Programmable Instruments (SCPI) Command Set Sample Transport Streams Provided to Get You Started Quickly Easy Integration with Tektronix MPEG Analysis Tools for Transport Stream Creation to Support Compliance and Stress Testing of Video Products Using MPEG-2 Technology Integrated with Tektronix Monitoring Tools for Powerful and Cost-effective Transport Stream Monitoring and Error Recording Color Hierarchical Display of Transport Stream Components for Quick and Easy Interpretation of Complex Structures A Full Suite of Electrical Interfaces Lets You Address a Wide Range of Applications Applications IRD/STB Design and Manufacturing Test Evaluation of Professional MPEG Equipment Performance Verification of MPEG Systems Scheduling of Stream Playout and Recording for Broadcast and Production Line Applications MPEG Stream Source Characteristics Supports MPEG-2, DVB, ATSC and ISDB protocols Records and plays out MPEG streams in multiple formats Error-free looping PCR jitter insertion Packet Length: 188, 204 or 208 bytes and Non-TS Maximum Data Rate: Memory: 200 Mbps.; Disk: 120 Mbps Minimum Data Rate: 256 Kbps Number of Input/Output Interfaces: One DVB SPI I/O standard with a second I/O available Available Optional Interfaces: Asynchronous Serial Interface (ASI/M2S), Universal Parallel/Serial Interface, IEEE 1394 (Firewire), SMPTE 310M. Internal Storage Capacity: 160 GB. Internal Reference Clock: 27 MHz ±1 ppm. External Reference Input: 27 MHz ±1 ppm (recommended) Transport Stream Interfaces DVB Synchronous Parallel Interface (Standard): Connector: 25-Pin D-sub, Maximum data rate: 200 Mbps Platform Characteristics Operating System: Microsoft Windows XP Disk Space: System: 5 GB, MPEG storage: 155 GB RAM: 512 MB Optical Storage Drive: CD-R/W, DVD-R/RW, DVD+R/RW Display: LCD, 640x480 Character Input: Keypad Keyboard and Mouse: Standard Interfaces: VGA output, Printer port, Serial port, USB 2.0, 1000Base-T Ethernet, IEEE 1394b Environmental Characteristics Temperature: Operating: +5 ºC to +40 ºC; Nonoperating: –20 ºC to +60 ºC. Humidity: Operating: 20% to 80% (noncondensing); Nonoperating: 5% to 90% (noncondensing) Altitude: Operating: Up to 3 km; Nonoperating: Up to 12 km Regulatory EMC: EN61326-1 Safety: UL61010-1, CAN/CSA C22.2 No. 61010-1-04, EN61010-1 Australia Declaration of Conformity: AS/NZS 2064 Power Requirements Mains Voltage Range: 100 to 240 VAC. Mains Frequency: 50/60 Hz. Power Requirements: 180 VA Max Physical Characteristics Height: 5.2 Inches Width: 8.4 Inches Depth: 17 Inches PC System Requirements for Scheduler Software: The following PC configuration is required for installation Intel or 100% compatible motherboard chipset Windows 2000 Operating System or Windows XP Operating System 256 MB RAM 2 to 3 MB of available hard disk space for applications and documentation VGA (640x480) resolution video adapter and monitor. (XVGA (1024x768) or higher resolution recommended.) CD-ROM or DVD drive Keyboard and Microsoft Mouse or compatible pointing device The MTX100A MPEG-2 Recorder and Player offers a flexible, affordable solution for design evaluation and conformance testing of digital video products using MPEG-2 technology. The MTX100A records and plays out MPEG-2 transport streams compliant with ATSC, DVB and ISDB standards at the high data rates needed to verify and troubleshoot designs for high performance video products and systems. The large internal storage, DVD drive and Ethernet download capability help you build and maintain a large library of test streams. The MTX100A offers continuous, error-free transport stream looping for long duration playout and PCR jitter insertion for stressing designs. Users can continuously loop all sample streams, including updating of all timestamps, continuity counters, time tables (TDT, TOT and STT), Normal Play-Time. Reference and ISDB-T Reed Solomon FEC, without fear of buffer under- or overflow. New Ethernet network remote control functionality enables control of functions such as Play, Record, Clock Rate and Jitter Insertion using the SCPI (Standard Control for Programmable Instruments) command set. The MTX100A can play any transport stream files, including custom transport streams created with off line multiplexers in the Tektronix MPEG Analysis Tools. In addition, the MTX100A can play data files in other formats, including elementary streams and files in DSS format. Development For the development of instruments that process digital television signals, the MTX100A is a powerful signal source for parametric stress tests and evaluation. Streams can be repeatedly played out into development systems and equipment without timing discontinuities, simulating transmissions easily and consistently. Manufacturing The ability to repeatedly playout a range of transport streams directly into equipment in a manufacturing environment is crucial when checking quality and conformance. The user interface makes control of MTX100A intuitive and simple and remote control interfaces provide the flexibility of remote and automated control. Integration The MTX100A can be used as a broadcast simulator when installing and debugging transmission chains by using test streams and recording transmissions. The user’s control over the source material removes a major element of uncertainty when installing systems and equipment. This speeds up the installation and debugging process, and helps ensure a better end result. The large number of physical and electrical transport stream interfaces that Tektronix supports means that interfacing to other pieces of equipment in the transmission chain is easy. Transmission For error analysis of Transport Streams, the MTX100A provides continuous recording that can be controlled by external trigger signals from the MTM400 Transport Stream monitoring tool. Digital TV broadcasters and Network operators can analyze captured streams in depth using Industry leading Tektronix Analysis Tools. A Scheduler application enables the MTX100A to be used as a simple content scenario server for transport stream based transmissions. The extendable storage allows users to tailor the amount of storage they require.
Datasheet
Description
The MTX100A is TV equipment from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: High Capacity Storage and High Data-rate Recording and Playout of MPEG Transport Streams Let You Build, Maintain and Use a Large Local Library of Test Streams IEEE 1394b, USB 2.0, DVD Drive and GbE Interface Download of Transport Streams for Optimum Flexibility in Storing and Managing Transport Stream Libraries Real-time Updating of Timestamps and Time Tables for Error-free Looping PCR Jitter Insertion to Help You Fully Stress Your Product or System Design Remote Control via Ethernet with Standard Command for Programmable Instruments (SCPI) Command Set Sample Transport Streams Provided to Get You Started Quickly Easy Integration with Tektronix MPEG Analysis Tools for Transport Stream Creation to Support Compliance and Stress Testing of Video Products Using MPEG-2 Technology Integrated with Tektronix Monitoring Tools for Powerful and Cost-effective Transport Stream Monitoring and Error Recording Color Hierarchical Display of Transport Stream Components for Quick and Easy Interpretation of Complex Structures A Full Suite of Electrical Interfaces Lets You Address a Wide Range of Applications Applications IRD/STB Design and Manufacturing Test Evaluation of Professional MPEG Equipment Performance Verification of MPEG Systems Scheduling of Stream Playout and Recording for Broadcast and Production Line Applications MPEG Stream Source Characteristics Supports MPEG-2, DVB, ATSC and ISDB protocols Records and plays out MPEG streams in multiple formats Error-free looping PCR jitter insertion Packet Length: 188, 204 or 208 bytes and Non-TS Maximum Data Rate: Memory: 200 Mbps.; Disk: 120 Mbps Minimum Data Rate: 256 Kbps Number of Input/Output Interfaces: One DVB SPI I/O standard with a second I/O available Available Optional Interfaces: Asynchronous Serial Interface (ASI/M2S), Universal Parallel/Serial Interface, IEEE 1394 (Firewire), SMPTE 310M. Internal Storage Capacity: 160 GB. Internal Reference Clock: 27 MHz ±1 ppm. External Reference Input: 27 MHz ±1 ppm (recommended) Transport Stream Interfaces DVB Synchronous Parallel Interface (Standard): Connector: 25-Pin D-sub, Maximum data rate: 200 Mbps Platform Characteristics Operating System: Microsoft Windows XP Disk Space: System: 5 GB, MPEG storage: 155 GB RAM: 512 MB Optical Storage Drive: CD-R/W, DVD-R/RW, DVD+R/RW Display: LCD, 640x480 Character Input: Keypad Keyboard and Mouse: Standard Interfaces: VGA output, Printer port, Serial port, USB 2.0, 1000Base-T Ethernet, IEEE 1394b Environmental Characteristics Temperature: Operating: +5 ºC to +40 ºC; Nonoperating: –20 ºC to +60 ºC. Humidity: Operating: 20% to 80% (noncondensing); Nonoperating: 5% to 90% (noncondensing) Altitude: Operating: Up to 3 km; Nonoperating: Up to 12 km Regulatory EMC: EN61326-1 Safety: UL61010-1, CAN/CSA C22.2 No. 61010-1-04, EN61010-1 Australia Declaration of Conformity: AS/NZS 2064 Power Requirements Mains Voltage Range: 100 to 240 VAC. Mains Frequency: 50/60 Hz. Power Requirements: 180 VA Max Physical Characteristics Height: 5.2 Inches Width: 8.4 Inches Depth: 17 Inches PC System Requirements for Scheduler Software: The following PC configuration is required for installation Intel or 100% compatible motherboard chipset Windows 2000 Operating System or Windows XP Operating System 256 MB RAM 2 to 3 MB of available hard disk space for applications and documentation VGA (640x480) resolution video adapter and monitor. (XVGA (1024x768) or higher resolution recommended.) CD-ROM or DVD drive Keyboard and Microsoft Mouse or compatible pointing device The MTX100A MPEG-2 Recorder and Player offers a flexible, affordable solution for design evaluation and conformance testing of digital video products using MPEG-2 technology. The MTX100A records and plays out MPEG-2 transport streams compliant with ATSC, DVB and ISDB standards at the high data rates needed to verify and troubleshoot designs for high performance video products and systems. The large internal storage, DVD drive and Ethernet download capability help you build and maintain a large library of test streams. The MTX100A offers continuous, error-free transport stream looping for long duration playout and PCR jitter insertion for stressing designs. Users can continuously loop all sample streams, including updating of all timestamps, continuity counters, time tables (TDT, TOT and STT), Normal Play-Time. Reference and ISDB-T Reed Solomon FEC, without fear of buffer under- or overflow. New Ethernet network remote control functionality enables control of functions such as Play, Record, Clock Rate and Jitter Insertion using the SCPI (Standard Control for Programmable Instruments) command set. The MTX100A can play any transport stream files, including custom transport streams created with off line multiplexers in the Tektronix MPEG Analysis Tools. In addition, the MTX100A can play data files in other formats, including elementary streams and files in DSS format. Development For the development of instruments that process digital television signals, the MTX100A is a powerful signal source for parametric stress tests and evaluation. Streams can be repeatedly played out into development systems and equipment without timing discontinuities, simulating transmissions easily and consistently. Manufacturing The ability to repeatedly playout a range of transport streams directly into equipment in a manufacturing environment is crucial when checking quality and conformance. The user interface makes control of MTX100A intuitive and simple and remote control interfaces provide the flexibility of remote and automated control. Integration The MTX100A can be used as a broadcast simulator when installing and debugging transmission chains by using test streams and recording transmissions. The user’s control over the source material removes a major element of uncertainty when installing systems and equipment. This speeds up the installation and debugging process, and helps ensure a better end result. The large number of physical and electrical transport stream interfaces that Tektronix supports means that interfacing to other pieces of equipment in the transmission chain is easy. Transmission For error analysis of Transport Streams, the MTX100A provides continuous recording that can be controlled by external trigger signals from the MTM400 Transport Stream monitoring tool. Digital TV broadcasters and Network operators can analyze captured streams in depth using Industry leading Tektronix Analysis Tools. A Scheduler application enables the MTX100A to be used as a simple content scenario server for transport stream based transmissions. The extendable storage allows users to tailor the amount of storage they require.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Equipment MTX100A
The MTX100A is TV equipment from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: High Capacity Storage and High Data-rate Recording and Playout of MPEG Transport Streams Let You Build, Maintain and Use a Large Local Library of Test Streams IEEE 1394b, USB 2.0, DVD Drive and GbE Interface Download of Transport Streams for Optimum Flexibility in Storing and Managing Transport Stream Libraries Real-time Updating of Timestamps and Time Tables for Error-free Looping PCR Jitter Insertion to Help You Fully Stress Your Product or System Design Remote Control via Ethernet with Standard Command for Programmable Instruments (SCPI) Command Set Sample Transport Streams Provided to Get You Started Quickly Easy Integration with Tektronix MPEG Analysis Tools for Transport Stream Creation to Support Compliance and Stress Testing of Video Products Using MPEG-2 Technology Integrated with Tektronix Monitoring Tools for Powerful and Cost-effective Transport Stream Monitoring and Error Recording Color Hierarchical Display of Transport Stream Components for Quick and Easy Interpretation of Complex Structures A Full Suite of Electrical Interfaces Lets You Address a Wide Range of Applications Applications IRD/STB Design and Manufacturing Test Evaluation of Professional MPEG Equipment Performance Verification of MPEG Systems Scheduling of Stream Playout and Recording for Broadcast and Production Line Applications MPEG Stream Source Characteristics Supports MPEG-2, DVB, ATSC and ISDB protocols Records and plays out MPEG streams in multiple formats Error-free looping PCR jitter insertion Packet Length: 188, 204 or 208 bytes and Non-TS Maximum Data Rate: Memory: 200 Mbps.; Disk: 120 Mbps Minimum Data Rate: 256 Kbps Number of Input/Output Interfaces: One DVB SPI I/O standard with a second I/O available Available Optional Interfaces: Asynchronous Serial Interface (ASI/M2S), Universal Parallel/Serial Interface, IEEE 1394 (Firewire), SMPTE 310M. Internal Storage Capacity: 160 GB. Internal Reference Clock: 27 MHz ±1 ppm. External Reference Input: 27 MHz ±1 ppm (recommended) Transport Stream Interfaces DVB Synchronous Parallel Interface (Standard): Connector: 25-Pin D-sub, Maximum data rate: 200 Mbps Platform Characteristics Operating System: Microsoft Windows XP Disk Space: System: 5 GB, MPEG storage: 155 GB RAM: 512 MB Optical Storage Drive: CD-R/W, DVD-R/RW, DVD+R/RW Display: LCD, 640x480 Character Input: Keypad Keyboard and Mouse: Standard Interfaces: VGA output, Printer port, Serial port, USB 2.0, 1000Base-T Ethernet, IEEE 1394b Environmental Characteristics Temperature: Operating: +5 ºC to +40 ºC; Nonoperating: –20 ºC to +60 ºC. Humidity: Operating: 20% to 80% (noncondensing); Nonoperating: 5% to 90% (noncondensing) Altitude: Operating: Up to 3 km; Nonoperating: Up to 12 km Regulatory EMC: EN61326-1 Safety: UL61010-1, CAN/CSA C22.2 No. 61010-1-04, EN61010-1 Australia Declaration of Conformity: AS/NZS 2064 Power Requirements Mains Voltage Range: 100 to 240 VAC. Mains Frequency: 50/60 Hz. Power Requirements: 180 VA Max Physical Characteristics Height: 5.2 Inches Width: 8.4 Inches Depth: 17 Inches PC System Requirements for Scheduler Software: The following PC configuration is required for installation Intel or 100% compatible motherboard chipset Windows 2000 Operating System or Windows XP Operating System 256 MB RAM 2 to 3 MB of available hard disk space for applications and documentation VGA (640x480) resolution video adapter and monitor. (XVGA (1024x768) or higher resolution recommended.) CD-ROM or DVD drive Keyboard and Microsoft Mouse or compatible pointing device The MTX100A MPEG-2 Recorder and Player offers a flexible, affordable solution for design evaluation and conformance testing of digital video products using MPEG-2 technology. The MTX100A records and plays out MPEG-2 transport streams compliant with ATSC, DVB and ISDB standards at the high data rates needed to verify and troubleshoot designs for high performance video products and systems. The large internal storage, DVD drive and Ethernet download capability help you build and maintain a large library of test streams. The MTX100A offers continuous, error-free transport stream looping for long duration playout and PCR jitter insertion for stressing designs. Users can continuously loop all sample streams, including updating of all timestamps, continuity counters, time tables (TDT, TOT and STT), Normal Play-Time. Reference and ISDB-T Reed Solomon FEC, without fear of buffer under- or overflow. New Ethernet network remote control functionality enables control of functions such as Play, Record, Clock Rate and Jitter Insertion using the SCPI (Standard Control for Programmable Instruments) command set. The MTX100A can play any transport stream files, including custom transport streams created with off line multiplexers in the Tektronix MPEG Analysis Tools. In addition, the MTX100A can play data files in other formats, including elementary streams and files in DSS format. Development For the development of instruments that process digital television signals, the MTX100A is a powerful signal source for parametric stress tests and evaluation. Streams can be repeatedly played out into development systems and equipment without timing discontinuities, simulating transmissions easily and consistently. Manufacturing The ability to repeatedly playout a range of transport streams directly into equipment in a manufacturing environment is crucial when checking quality and conformance. The user interface makes control of MTX100A intuitive and simple and remote control interfaces provide the flexibility of remote and automated control. Integration The MTX100A can be used as a broadcast simulator when installing and debugging transmission chains by using test streams and recording transmissions. The user’s control over the source material removes a major element of uncertainty when installing systems and equipment. This speeds up the installation and debugging process, and helps ensure a better end result. The large number of physical and electrical transport stream interfaces that Tektronix supports means that interfacing to other pieces of equipment in the transmission chain is easy. Transmission For error analysis of Transport Streams, the MTX100A provides continuous recording that can be controlled by external trigger signals from the MTM400 Transport Stream monitoring tool. Digital TV broadcasters and Network operators can analyze captured streams in depth using Industry leading Tektronix Analysis Tools. A Scheduler application enables the MTX100A to be used as a simple content scenario server for transport stream based transmissions. The extendable storage allows users to tailor the amount of storage they require.

The MTX100A is TV equipment from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • High Capacity Storage and High Data-rate Recording and Playout of MPEG Transport Streams Let You Build, Maintain and Use a Large Local Library of Test Streams
  • IEEE 1394b, USB 2.0, DVD Drive and GbE Interface Download of Transport Streams for Optimum Flexibility in Storing and Managing Transport Stream Libraries
  • Real-time Updating of Timestamps and Time Tables for Error-free Looping
  • PCR Jitter Insertion to Help You Fully Stress Your Product or System Design
  • Remote Control via Ethernet with Standard Command for Programmable Instruments (SCPI) Command Set
  • Sample Transport Streams Provided to Get You Started Quickly
  • Easy Integration with Tektronix MPEG Analysis Tools for Transport Stream Creation to Support Compliance and Stress Testing of Video Products Using MPEG-2 Technology
  • Integrated with Tektronix Monitoring Tools for Powerful and Cost-effective Transport Stream Monitoring and Error Recording
  • Color Hierarchical Display of Transport Stream Components for Quick and Easy Interpretation of Complex Structures
  • A Full Suite of Electrical Interfaces Lets You Address a Wide Range of Applications

Applications

  • IRD/STB Design and Manufacturing Test
  • Evaluation of Professional MPEG Equipment
  • Performance Verification of MPEG Systems
  • Scheduling of Stream Playout and Recording for Broadcast and Production Line Applications

MPEG Stream Source Characteristics

  • Supports MPEG-2, DVB, ATSC and ISDB protocols
  • Records and plays out MPEG streams in multiple formats
  • Error-free looping
  • PCR jitter insertion
  • Packet Length: 188, 204 or 208 bytes and Non-TS
  • Maximum Data Rate: Memory: 200 Mbps.; Disk: 120 Mbps
  • Minimum Data Rate: 256 Kbps
  • Number of Input/Output Interfaces: One DVB SPI I/O standard with a second I/O available
  • Available Optional Interfaces: Asynchronous Serial Interface (ASI/M2S), Universal Parallel/Serial Interface, IEEE 1394 (Firewire), SMPTE 310M.
  • Internal Storage Capacity: 160 GB.
  • Internal Reference Clock: 27 MHz ±1 ppm.
  • External Reference Input: 27 MHz ±1 ppm (recommended)

Transport Stream Interfaces

  • DVB Synchronous Parallel Interface (Standard): Connector: 25-Pin D-sub, Maximum data rate: 200 Mbps

Platform Characteristics

  • Operating System: Microsoft Windows XP
  • Disk Space: System: 5 GB, MPEG storage: 155 GB
  • RAM: 512 MB
  • Optical Storage Drive: CD-R/W, DVD-R/RW, DVD+R/RW
  • Display: LCD, 640x480
  • Character Input: Keypad
  • Keyboard and Mouse: Standard
  • Interfaces: VGA output, Printer port, Serial port, USB 2.0, 1000Base-T Ethernet, IEEE 1394b

Environmental Characteristics

  • Temperature: Operating: +5 ºC to +40 ºC; Nonoperating: –20 ºC to +60 ºC.
  • Humidity: Operating: 20% to 80% (noncondensing); Nonoperating: 5% to 90% (noncondensing)
  • Altitude: Operating: Up to 3 km; Nonoperating: Up to 12 km

Regulatory

  • EMC: EN61326-1
  • Safety: UL61010-1, CAN/CSA C22.2 No. 61010-1-04, EN61010-1
  • Australia Declaration of Conformity: AS/NZS 2064

Power Requirements

  • Mains Voltage Range: 100 to 240 VAC.
  • Mains Frequency: 50/60 Hz.
  • Power Requirements: 180 VA Max

Physical Characteristics

  • Height: 5.2 Inches
  • Width: 8.4 Inches
  • Depth: 17 Inches

PC System Requirements for Scheduler Software: The following PC configuration is required for installation

  • Intel or 100% compatible motherboard chipset
  • Windows 2000 Operating System or Windows XP Operating System
  • 256 MB RAM
  • 2 to 3 MB of available hard disk space for applications and documentation
  • VGA (640x480) resolution video adapter and monitor. (XVGA (1024x768) or higher resolution recommended.)
  • CD-ROM or DVD drive
  • Keyboard and Microsoft Mouse or compatible pointing device

The MTX100A MPEG-2 Recorder and Player offers a flexible, affordable solution for design evaluation and conformance testing of digital video products using MPEG-2 technology.

The MTX100A records and plays out MPEG-2 transport streams compliant with ATSC, DVB and ISDB standards at the high data rates needed to verify and troubleshoot designs for high performance video products and systems. The large internal storage, DVD drive and Ethernet download capability help you build and maintain a large library of test streams.

The MTX100A offers continuous, error-free transport stream looping for long duration playout and PCR jitter insertion for stressing designs. Users can continuously loop all sample streams, including updating of all timestamps, continuity counters, time tables (TDT, TOT and STT), Normal Play-Time. Reference and ISDB-T Reed Solomon FEC, without fear of buffer under- or overflow.

New Ethernet network remote control functionality enables control of functions such as Play, Record, Clock Rate and Jitter Insertion using the SCPI (Standard Control for Programmable Instruments) command set.

The MTX100A can play any transport stream files, including custom transport streams created with off line multiplexers in the Tektronix MPEG Analysis Tools. In addition, the MTX100A can play data files in other formats, including elementary streams and files in DSS format.

Development

For the development of instruments that process digital television signals, the MTX100A is a powerful signal source for parametric stress tests and evaluation. Streams can be repeatedly played out into development systems and equipment without timing discontinuities, simulating transmissions easily and consistently.

Manufacturing

The ability to repeatedly playout a range of transport streams directly into equipment in a manufacturing environment is crucial when checking quality and conformance. The user interface makes control of MTX100A intuitive and simple and remote control interfaces provide the flexibility of remote and automated control.

Integration

The MTX100A can be used as a broadcast simulator when installing and debugging transmission chains by using test streams and recording transmissions. The user’s control over the source material removes a major element of uncertainty when installing systems and equipment. This speeds up the installation and debugging process, and helps ensure a better end result. The large number of physical and electrical transport stream interfaces that Tektronix supports means that interfacing to other pieces of equipment in the transmission chain is easy.

Transmission

For error analysis of Transport Streams, the MTX100A provides continuous recording that can be controlled by external trigger signals from the MTM400 Transport Stream monitoring tool. Digital TV broadcasters and Network operators can analyze captured streams in depth using Industry leading Tektronix Analysis Tools.

A Scheduler application enables the MTX100A to be used as a simple content scenario server for transport stream based transmissions. The extendable storage allows users to tailor the amount of storage they require.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number MTX100A
Product Name TV Equipment
Unlock Full Specs
to access all available technical data