Kollmorgen Corporation Servo Motor MT308B1-E2D3

Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SERVO MOTOR / 3PM, GOLDLINE XT, IP40, CLASS F, 4.79-18.7 NM, KB / 61.6 V/KRPM, STALL CONT / 5.16 AMP, STALL PEAK / 24.5 AMP, 3000 RPM MAX, 230 V, 2048 ENC PPR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SERVO MOTOR / 3PM, GOLDLINE XT, IP40, CLASS F, 4.79-18.7 NM, KB / 61.6 V/KRPM, STALL CONT / 5.16 AMP, STALL PEAK / 24.5 AMP, 3000 RPM MAX, 230 V, 2048 ENC PPR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 175195181 - Radwell International
Willingboro, NJ, United States
Servo Motor
175195181
Servo Motor 175195181
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SERVO MOTOR / 3PM, GOLDLINE XT, IP40, CLASS F, 4.79-18.7 NM, KB / 61.6 V/KRPM, STALL CONT / 5.16 AMP, STALL PEAK / 24.5 AMP, 3000 RPM MAX, 230 V, 2048 ENC PPR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SERVO MOTOR / 3PM, GOLDLINE XT, IP40, CLASS F, 4.79-18.7 NM, KB / 61.6 V/KRPM, STALL CONT / 5.16 AMP, STALL PEAK / 24.5 AMP, 3000 RPM MAX, 230 V, 2048 ENC PPR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 175195181
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details