Tektronix, Inc. Oscilloscope, Bench, 1Ghz, 10Gsps; Product Range Tektronix MSO5104GSA

Description
OSCILLOSCOPE, BENCH, 1GHZ, 10GSPS; Product Range:MSO5000B Series; Scope Channels:4+16 Channel; Bandwidth:1GHz; Sampling Rate:10GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:350ps; Manufacturer Warranty:1 Year; Plug Type:USRoHS Compliant: No
Description
OSCILLOSCOPE, BENCH, 1GHZ, 10GSPS; Product Range:MSO5000B Series; Scope Channels:4+16 Channel; Bandwidth:1GHz; Sampling Rate:10GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:350ps; Manufacturer Warranty:1 Year; Plug Type:USRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, Bench, 1Ghz, 10Gsps; Product Range Tektronix - 17X0225 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, Bench, 1Ghz, 10Gsps; Product Range Tektronix
17X0225
Oscilloscope, Bench, 1Ghz, 10Gsps; Product Range Tektronix 17X0225
OSCILLOSCOPE, BENCH, 1GHZ, 10GSPS; Product Range:MSO5000B Series; Scope Channels:4+16 Channel; Bandwidth:1GHz; Sampling Rate:10GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:350ps; Manufacturer Warranty:1 Year; Plug Type:USRoHS Compliant: No

OSCILLOSCOPE, BENCH, 1GHZ, 10GSPS; Product Range:MSO5000B Series; Scope Channels:4+16 Channel; Bandwidth:1GHz; Sampling Rate:10GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:350ps; Manufacturer Warranty:1 Year; Plug Type:USRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 17X0225
Product Name Oscilloscope, Bench, 1Ghz, 10Gsps; Product Range Tektronix
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
HD Digital Storage Oscilloscope - SDS824X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details