Pomona Electronics Patch Cord; 24 in.; 18 AWG; PVC; Red 0.144 in.; 65 x 36; 5 A MG-B-24-2

Description
MINI CLIP PATCH CORD (RED)
Request a Quote
Description
MINI CLIP PATCH CORD (RED)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - MG-B-24-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MINI CLIP PATCH CORD (RED)

MINI CLIP PATCH CORD (RED)

Buy Now
Patch Cord; 24 in.; 18 AWG; PVC; Red 0.144 in.; 65 x 36; 5 A - 70197084 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord; 24 in.; 18 AWG; PVC; Red 0.144 in.; 65 x 36; 5 A
70197084
Patch Cord; 24 in.; 18 AWG; PVC; Red 0.144 in.; 65 x 36; 5 A 70197084
Two Conductor Shielded Balanced line Patch Cable, 22 AWG Wire Size, 16 x 34 Stranding, Gray Color Jaws open to 0.187. 18 AWG Wire, 0.144 O.D. Rating: 45 V, 5 Amps, +50°C (+122°F) Max.

Two Conductor Shielded Balanced line Patch Cable, 22 AWG Wire Size, 16 x 34 Stranding, Gray Color
Jaws open to 0.187.

  • 18 AWG Wire, 0.144 O.D.
  • Rating: 45 V, 5 Amps, +50°C (+122°F) Max.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number MG-B-24-2 70197084
Product Name Patch Cord; 24 in.; 18 AWG; PVC; Red 0.144 in.; 65 x 36; 5 A
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cable - 706-100/1301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers