Pomona Electronics Test Leads MG-B-24-2

Description
Test Leads MINI ALLIGATOR CLI
Datasheet
Description
Test Leads MINI ALLIGATOR CLI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
MG-B-24-2
Test Leads MG-B-24-2
Test Leads MINI ALLIGATOR CLI

Test Leads MINI ALLIGATOR CLI

Buy Now Datasheet
Test Lead, Red, 609.6Mm, 70V, 5A; Lead Length Imperial Pomona - 78B1560 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 70V, 5A; Lead Length Imperial Pomona
78B1560
Test Lead, Red, 609.6Mm, 70V, 5A; Lead Length Imperial Pomona 78B1560
TEST LEAD, RED, 609.6MM, 70V, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:70VDC; Product Range:-; Cable Length:24"; Colour:Red; Contact Material:Steel RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 70V, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:70VDC; Product Range:-; Cable Length:24"; Colour:Red; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number MG-B-24-2 78B1560
Product Name Test Leads Test Lead, Red, 609.6Mm, 70V, 5A; Lead Length Imperial Pomona
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Basic Test Assortment Kit - 3516 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 1797908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details