Pomona Electronics Test Lead, Minigator Clip, Red, 60Vdc/5A; Lead Length Imperial Pomona MG-B-12-2

Description
TEST LEAD, MINIGATOR CLIP, RED, 60VDC/5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:MG-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, MINIGATOR CLIP, RED, 60VDC/5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:MG-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Minigator Clip, Red, 60Vdc/5A; Lead Length Imperial Pomona - 78B1559 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Minigator Clip, Red, 60Vdc/5A; Lead Length Imperial Pomona
78B1559
Test Lead, Minigator Clip, Red, 60Vdc/5A; Lead Length Imperial Pomona 78B1559
TEST LEAD, MINIGATOR CLIP, RED, 60VDC/5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:MG-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, MINIGATOR CLIP, RED, 60VDC/5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:MG-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
MG-B-12-2
Test Leads MG-B-12-2
Test Leads MINI ALLIGATOR CLI

Test Leads MINI ALLIGATOR CLI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 78B1559 MG-B-12-2
Product Name Test Lead, Minigator Clip, Red, 60Vdc/5A; Lead Length Imperial Pomona Test Leads
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to Alligator Clip, 22 AWG PVC Test Lead - 9172 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details