Pomona Electronics Patch Cord; 12 in.; 18 AWG; PVC; Black 0.144 in.; 65 x 36; 5 A MG-B-12-0

Description
Two Conductor Shielded Balanced line Patch Cable, 22 AWG Wire Size, 16 x 34 Stranding, Gray Color Jaws open to 0.187. 18 AWG Wire, 0.144 O.D. Rating: 45 V, 5 Amps, +50°C (+122°F) Max.
Description
Two Conductor Shielded Balanced line Patch Cable, 22 AWG Wire Size, 16 x 34 Stranding, Gray Color Jaws open to 0.187. 18 AWG Wire, 0.144 O.D. Rating: 45 V, 5 Amps, +50°C (+122°F) Max.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord; 12 in.; 18 AWG; PVC; Black 0.144 in.; 65 x 36; 5 A - 70197081 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord; 12 in.; 18 AWG; PVC; Black 0.144 in.; 65 x 36; 5 A
70197081
Patch Cord; 12 in.; 18 AWG; PVC; Black 0.144 in.; 65 x 36; 5 A 70197081
Two Conductor Shielded Balanced line Patch Cable, 22 AWG Wire Size, 16 x 34 Stranding, Gray Color Jaws open to 0.187. 18 AWG Wire, 0.144 O.D. Rating: 45 V, 5 Amps, +50°C (+122°F) Max.

Two Conductor Shielded Balanced line Patch Cable, 22 AWG Wire Size, 16 x 34 Stranding, Gray Color
Jaws open to 0.187.

  • 18 AWG Wire, 0.144 O.D.
  • Rating: 45 V, 5 Amps, +50°C (+122°F) Max.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197081
Product Name Patch Cord; 12 in.; 18 AWG; PVC; Black 0.144 in.; 65 x 36; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details