DOUBLE BANANA PLUG, 15A, TURRET, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Banana Plug with Isolation, Double, Solder Terminals
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 34F859 | 70197128 |
| Product Name | Double Banana Plug, 15A, Turret, Red; Gender Pomona | Banana Plug with Isolation, Double, Solder Terminals |
| Gender | Male / Plug |