Pomona Electronics Jacks, Plugs MDP-ST

Description
CONN DBL BAN PLUG STACK SLDR BLK
Datasheet
Description
CONN DBL BAN PLUG STACK SLDR BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - MDP-ST - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-ST
Jacks, Plugs MDP-ST
CONN DBL BAN PLUG STACK SLDR BLK

CONN DBL BAN PLUG STACK SLDR BLK

Supplier's Site Datasheet
Banana Plug, Double With Solder Turret Terminals - 70197066 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Double With Solder Turret Terminals
70197066
Banana Plug, Double With Solder Turret Terminals 70197066
Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack. MDP-ST standard double banana plug with solder turrets. Rating: 5000 WVDC, 15 amps, +55°C. Similar to Model MDP, except has bright tin-plated solder turret terminals for permanent noise-free connections of cables and components. Black Polypropylene insulation.

Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack.
MDP-ST standard double banana plug with solder turrets. Rating: 5000 WVDC, 15 amps, +55°C. Similar to Model MDP, except has bright tin-plated solder turret terminals for permanent noise-free connections of cables and components. Black Polypropylene insulation.

Supplier's Site
Double Banana Plug, 15A, Turret, Black; Gender Pomona - 39F3615 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Turret, Black; Gender Pomona
39F3615
Double Banana Plug, 15A, Turret, Black; Gender Pomona 39F3615
DOUBLE BANANA PLUG, 15A, TURRET, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, TURRET, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDP-ST 70197066 39F3615
Product Name Jacks, Plugs Banana Plug, Double With Solder Turret Terminals Double Banana Plug, 15A, Turret, Black; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details