Pomona Electronics Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona MDP-3 500PK

Description
CONN, BANANA, PLUG, 15A, SCREW, ORG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 15A, SCREW, ORG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona - 74AC7205 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona
74AC7205
Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona 74AC7205
CONN, BANANA, PLUG, 15A, SCREW, ORG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, ORG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC7205
Product Name Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details