The MDO3FLEX is a module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
FlexRay Serial Triggering and Analysis Module
Signal Inputs: Any Ch1 – Ch4 (and any D0 – D15 when MDO3MSO option is installed; single-ended probing only)
Recommended Probing: Single ended or differential
The Tektronix MDO3FLEX enables triggering on packet-level information on FlexRay buses as well as analytical tools such as digital views of the signal, bus views, packet decoding, search tools, packet decode tables with time-stamp information.
The MDO3FLEX is a module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
- FlexRay Serial Triggering and Analysis Module
- Signal Inputs: Any Ch1 – Ch4 (and any D0 – D15 when MDO3MSO option is installed; single-ended probing only)
- Recommended Probing: Single ended or differential
The Tektronix MDO3FLEX enables triggering on packet-level information on FlexRay buses as well as analytical tools such as digital views of the signal, bus views, packet decoding, search tools, packet decode tables with time-stamp information.