Videojet Technologies, Inc. Large Character Ink Jet Printer Marsh® PatrionPlus®

Description
Marsh PatrionPlus Large Character Ink Jet Printer The Marsh PatrionPlus® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you to meet numerous production line applications with the versatility to print dot matrix or fully formed, high-resolution characters from one truly reliable system. Most flexible controller available The Marsh PatrionPlus system is easy to install and even easier to operate. A typewriter-style keyboard and pop-up menus make it simple to learn, operate and program. What’s more, this single controller operates both HR Series and Valve Jet printheads. • Large, ergonomically correct keyboard is simple to use with large, easy-to read LCD display that reduces the chance of error • Menu-driven programming comes standard in eight languages, and additional languages are available • Drives up to (16) printheads, with each printhead capable of printing up to three lines of text HR Series – high resolution This reliable, Videojet engineered advancement offers up to 2 inches (50 mm) print height for high resolution characters. The heart of the HR printhead is the piezo print engine that delivers 150 vertical DPI fully formed characters and enhanced legibility. • Print large, sharp text and serialized numbers, logos and bar codes • Compact size of HR printhead fits more production lines and allows for more applications • Quick, clear printing up to 200 feet/min. (61 mpm) and a 1/4” (7 mm) throw distance • Low maintenance from no moving parts Valve jet – dot matrix flexibility Optimize the most basic printing needs with this reliable large character, dot matrix printhead. It is versatile, too, with 7-dot and 16-dot versions. • Multiple fonts for flexibility, with upper/lower case for better legibility • Easy to install and adjust with a simple tube-and handle assembly • Fast, efficient printing at up to 200 feet/min. (61 mpm) Series 2000: Ingenious, foolproof This Videojet innovation is specifically formulated for smooth operation with HR Series printheads. A patented, color-keyed cap system reduces the chance of replacing the 17 once (500 ml) bottle with the wrong ink. • Bottle features patented no-mess design that prevents ink spillage • Eliminates mistakes and makes ink changeover easier than ever The versatile Marsh ADS ink system The ADS ink system is designed exclusively for Videojet printheads. At its heart are trouble-free inks for both porous and non-porous substrates. • Flexible, 5-gallon, air-driven system utilizing plant air • Features reliability and simplicity the PatrionPlus is known for
Description
Marsh PatrionPlus Large Character Ink Jet Printer The Marsh PatrionPlus® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you to meet numerous production line applications with the versatility to print dot matrix or fully formed, high-resolution characters from one truly reliable system. Most flexible controller available The Marsh PatrionPlus system is easy to install and even easier to operate. A typewriter-style keyboard and pop-up menus make it simple to learn, operate and program. What’s more, this single controller operates both HR Series and Valve Jet printheads. • Large, ergonomically correct keyboard is simple to use with large, easy-to read LCD display that reduces the chance of error • Menu-driven programming comes standard in eight languages, and additional languages are available • Drives up to (16) printheads, with each printhead capable of printing up to three lines of text HR Series – high resolution This reliable, Videojet engineered advancement offers up to 2 inches (50 mm) print height for high resolution characters. The heart of the HR printhead is the piezo print engine that delivers 150 vertical DPI fully formed characters and enhanced legibility. • Print large, sharp text and serialized numbers, logos and bar codes • Compact size of HR printhead fits more production lines and allows for more applications • Quick, clear printing up to 200 feet/min. (61 mpm) and a 1/4” (7 mm) throw distance • Low maintenance from no moving parts Valve jet – dot matrix flexibility Optimize the most basic printing needs with this reliable large character, dot matrix printhead. It is versatile, too, with 7-dot and 16-dot versions. • Multiple fonts for flexibility, with upper/lower case for better legibility • Easy to install and adjust with a simple tube-and handle assembly • Fast, efficient printing at up to 200 feet/min. (61 mpm) Series 2000: Ingenious, foolproof This Videojet innovation is specifically formulated for smooth operation with HR Series printheads. A patented, color-keyed cap system reduces the chance of replacing the 17 once (500 ml) bottle with the wrong ink. • Bottle features patented no-mess design that prevents ink spillage • Eliminates mistakes and makes ink changeover easier than ever The versatile Marsh ADS ink system The ADS ink system is designed exclusively for Videojet printheads. At its heart are trouble-free inks for both porous and non-porous substrates. • Flexible, 5-gallon, air-driven system utilizing plant air • Features reliability and simplicity the PatrionPlus is known for

Suppliers

Company
Product
Description
Supplier Links
Large Character Ink Jet Printer - Marsh® PatrionPlus® - Videojet Technologies, Inc.
Wood Dale, IL, USA
Large Character Ink Jet Printer
Marsh® PatrionPlus®
Large Character Ink Jet Printer Marsh® PatrionPlus®
Marsh PatrionPlus Large Character Ink Jet Printer The Marsh PatrionPlus® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you to meet numerous production line applications with the versatility to print dot matrix or fully formed, high-resolution characters from one truly reliable system. Most flexible controller available The Marsh PatrionPlus system is easy to install and even easier to operate. A typewriter-style keyboard and pop-up menus make it simple to learn, operate and program. What’s more, this single controller operates both HR Series and Valve Jet printheads. • Large, ergonomically correct keyboard is simple to use with large, easy-to read LCD display that reduces the chance of error • Menu-driven programming comes standard in eight languages, and additional languages are available • Drives up to (16) printheads, with each printhead capable of printing up to three lines of text HR Series – high resolution This reliable, Videojet engineered advancement offers up to 2 inches (50 mm) print height for high resolution characters. The heart of the HR printhead is the piezo print engine that delivers 150 vertical DPI fully formed characters and enhanced legibility. • Print large, sharp text and serialized numbers, logos and bar codes • Compact size of HR printhead fits more production lines and allows for more applications • Quick, clear printing up to 200 feet/min. (61 mpm) and a 1/4” (7 mm) throw distance • Low maintenance from no moving parts Valve jet – dot matrix flexibility Optimize the most basic printing needs with this reliable large character, dot matrix printhead. It is versatile, too, with 7-dot and 16-dot versions. • Multiple fonts for flexibility, with upper/lower case for better legibility • Easy to install and adjust with a simple tube-and handle assembly • Fast, efficient printing at up to 200 feet/min. (61 mpm) Series 2000: Ingenious, foolproof This Videojet innovation is specifically formulated for smooth operation with HR Series printheads. A patented, color-keyed cap system reduces the chance of replacing the 17 once (500 ml) bottle with the wrong ink. • Bottle features patented no-mess design that prevents ink spillage • Eliminates mistakes and makes ink changeover easier than ever The versatile Marsh ADS ink system The ADS ink system is designed exclusively for Videojet printheads. At its heart are trouble-free inks for both porous and non-porous substrates. • Flexible, 5-gallon, air-driven system utilizing plant air • Features reliability and simplicity the PatrionPlus is known for

Marsh PatrionPlus Large Character Ink Jet Printer

The Marsh PatrionPlus® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you to meet numerous production line applications with the versatility to print dot matrix or fully formed, high-resolution characters from one truly reliable system.

Most flexible controller available

The Marsh PatrionPlus system is easy to install and even easier to operate. A typewriter-style keyboard and pop-up menus make it simple to learn, operate and program. What’s more, this single controller operates both HR Series and Valve Jet printheads.
• Large, ergonomically correct keyboard is simple to use with large, easy-to read LCD display that reduces the chance of error
• Menu-driven programming comes standard in eight languages, and additional languages are available
• Drives up to (16) printheads, with each printhead capable of printing up to three lines of text

HR Series – high resolution

This reliable, Videojet engineered advancement offers up to 2 inches (50 mm) print height for high resolution characters. The heart of the HR printhead is the piezo print engine that delivers 150 vertical DPI fully formed characters and enhanced legibility.
• Print large, sharp text and serialized numbers, logos and bar codes
• Compact size of HR printhead fits more production lines and allows for more applications
• Quick, clear printing up to 200 feet/min. (61 mpm) and a 1/4” (7 mm) throw distance
• Low maintenance from no moving parts

Valve jet – dot matrix flexibility

Optimize the most basic printing needs with this reliable large character, dot matrix printhead. It is versatile, too, with 7-dot and 16-dot versions.
• Multiple fonts for flexibility, with upper/lower case for better legibility
• Easy to install and adjust with a simple tube-and handle assembly
• Fast, efficient printing at up to 200 feet/min. (61 mpm)

Series 2000: Ingenious, foolproof

This Videojet innovation is specifically formulated for smooth operation with HR Series printheads. A patented, color-keyed cap system reduces the chance of replacing the 17 once (500 ml) bottle with the wrong ink.
• Bottle features patented no-mess design that prevents ink spillage
• Eliminates mistakes and makes ink changeover easier than ever

The versatile Marsh ADS ink system

The ADS ink system is designed exclusively for Videojet printheads. At its heart are trouble-free inks for both porous and non-porous substrates.
• Flexible, 5-gallon, air-driven system utilizing plant air
• Features reliability and simplicity the PatrionPlus is known for

Supplier's Site

Technical Specifications

  Videojet Technologies, Inc.
Product Category Barcode Printers
Product Number Marsh® PatrionPlus®
Product Name Large Character Ink Jet Printer
Mounting Options Stand-alone
Features Color Printing; Industrial Metal Housing (optional feature); Programmable
Technology Ink Jet
Media Handling Wood / Corrugated Paper
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Clare - Desk Test 'n' Tag - Seaward Group USA
Specs
Bar / Matrix Code Symbologies Code128
Mounting Options Stand-alone
Technology Thermal Transfer
View Details
Small Character Ink Jet Printer - Videojet® EXCEL 170i - Videojet Technologies, Inc.
Specs
Bar / Matrix Code Symbologies Interleaved2of5
Mounting Options Stand-alone
Features Color Printing
View Details