Danaher Motion Gear Head MAC-B232-NF40

Description
API CONTROLS, MAC-B232-NF40, MACB232NF40, GEAR HEAD, 2.8AMP, 4.2OHM, 8.5LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
API CONTROLS, MAC-B232-NF40, MACB232NF40, GEAR HEAD, 2.8AMP, 4.2OHM, 8.5LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 88746272 - Radwell International
Willingboro, NJ, United States
Gear Head
88746272
Gear Head 88746272
API CONTROLS, MAC-B232-NF40, MACB232NF40, GEAR HEAD, 2.8AMP, 4.2OHM, 8.5LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

API CONTROLS, MAC-B232-NF40, MACB232NF40, GEAR HEAD, 2.8AMP, 4.2OHM, 8.5LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 88746272
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
MIW 36:1 Bronze - MIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details