Kollmorgen Corporation Servo Motor M-405-A-A1

Description
DANAHER MOTION,M-405-A-A1,M4 05AA1,SERVO MOTOR,1500RPM,35NM,1 5.8AMP ,230VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DANAHER MOTION,M-405-A-A1,M4 05AA1,SERVO MOTOR,1500RPM,35NM,1 5.8AMP ,230VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 32781581 - Radwell International
Willingboro, NJ, United States
Servo Motor
32781581
Servo Motor 32781581
DANAHER MOTION,M-405-A-A1,M4 05AA1,SERVO MOTOR,1500RPM,35NM,1 5.8AMP ,230VAC. FREE 2 YEAR RADWELL WARRANTY

DANAHER MOTION,M-405-A-A1,M405AA1,SERVO MOTOR,1500RPM,35NM,15.8AMP ,230VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 32781581
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details