Danaher Motion Servo Motor M.1300.6356

Description
DISCONTINUED, SERVO MOTOR, M.1300.6356, 5000 RPM, 2.0 KW, 0-12.7 PEAK AMP, 3 PHASE, INS. CLASS 180 H, 0-333 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED, SERVO MOTOR, M.1300.6356, 5000 RPM, 2.0 KW, 0-12.7 PEAK AMP, 3 PHASE, INS. CLASS 180 H, 0-333 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 98120843 - Radwell International
Willingboro, NJ, United States
Servo Motor
98120843
Servo Motor 98120843
DISCONTINUED, SERVO MOTOR, M.1300.6356, 5000 RPM, 2.0 KW, 0-12.7 PEAK AMP, 3 PHASE, INS. CLASS 180 H, 0-333 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED, SERVO MOTOR, M.1300.6356, 5000 RPM, 2.0 KW, 0-12.7 PEAK AMP, 3 PHASE, INS. CLASS 180 H, 0-333 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 98120843
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motor - 332951 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details