Fluke Custom Parts - Custom Parts (J - M) - LVD1A LVD1A

Description
Manufacturer: Fluke Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114180-LVD1A Type: Electrical, Voltage Detector Length: 234.95 mm Height: 25.4 mm Weight: 85.048569 g Width: 158.75 mm Categories: Custom Parts Alternative Parts (Cross-Reference): LVD1A.; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 50 °C
Request a Quote
Description
Manufacturer: Fluke Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114180-LVD1A Type: Electrical, Voltage Detector Length: 234.95 mm Height: 25.4 mm Weight: 85.048569 g Width: 158.75 mm Categories: Custom Parts Alternative Parts (Cross-Reference): LVD1A.; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 50 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LVD1A - 1114180-LVD1A - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LVD1A
1114180-LVD1A
Custom Parts - Custom Parts (J - M) - LVD1A 1114180-LVD1A
Manufacturer: Fluke Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114180-LVD1A Type: Electrical, Voltage Detector Length: 234.95 mm Height: 25.4 mm Weight: 85.048569 g Width: 158.75 mm Categories: Custom Parts Alternative Parts (Cross-Reference): LVD1A.; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 50 °C

Manufacturer: Fluke Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114180-LVD1A
Type: Electrical, Voltage Detector
Length: 234.95 mm
Height: 25.4 mm
Weight: 85.048569 g
Width: 158.75 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): LVD1A.;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 50 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1114180-LVD1A
Product Name Custom Parts - Custom Parts (J - M) - LVD1A
Unlock Full Specs
to access all available technical data