Danaher Corporation Sensor Output Lem LTS 15-NP PRESENTATION KIT

Description
Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-48A to 48A; Current Measuring Range AC:-48A to 48A; Response Time:400ns; Accuracy %:0.2%; Product Range:LTS 15-NP Series RoHS Compliant: Yes
Datasheet
Description
Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-48A to 48A; Current Measuring Range AC:-48A to 48A; Response Time:400ns; Accuracy %:0.2%; Product Range:LTS 15-NP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Output Lem - 01P0389 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Lem
01P0389
Sensor Output Lem 01P0389
Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-48A to 48A; Current Measuring Range AC:-48A to 48A; Response Time:400ns; Accuracy %:0.2%; Product Range:LTS 15-NP Series RoHS Compliant: Yes

Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-48A to 48A; Current Measuring Range AC:-48A to 48A; Response Time:400ns; Accuracy %:0.2%; Product Range:LTS 15-NP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 01P0389
Product Name Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details