Gems Sensors & Controls Single-Point Level Switch LS-77700 Series

Description
Bent Stem / Side Mount Design Specific Gravity as low as .45 Stainless Steel or Brass Type II version shown. These units perform in liquids with specific gravities as low as 0.45; switches protrude into tank less than 3 inches (76 mm).
Datasheet
Description
Bent Stem / Side Mount Design Specific Gravity as low as .45 Stainless Steel or Brass Type II version shown. These units perform in liquids with specific gravities as low as 0.45; switches protrude into tank less than 3 inches (76 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Point Level Switch - LS-77700 Series - Gems Sensors & Controls
Plainville, CT, USA
Single-Point Level Switch
LS-77700 Series
Single-Point Level Switch LS-77700 Series
Bent Stem / Side Mount Design Specific Gravity as low as .45 Stainless Steel or Brass Type II version shown. These units perform in liquids with specific gravities as low as 0.45; switches protrude into tank less than 3 inches (76 mm).
  • Bent Stem / Side Mount Design
  • Specific Gravity as low as .45
  • Stainless Steel or Brass

Type II version shown. These units perform in liquids with specific gravities as low as 0.45; switches protrude into tank less than 3 inches (76 mm).

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number LS-77700 Series
Product Name Single-Point Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A0B-0499 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Level Sensors - 2660490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 87.02 psi (61.24 m H2O)
Meter Technology Type Capacitive/RF Admittance; Other (Such as tilt etc.)
Operating Temp 212 F (100 C)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details