When all-plastic material is desirable and tank space is restricted this large size float is ideal for use with aggresive fluids or ultra-pure liquids.
| Gems Sensors & Controls | |
|---|---|
| Product Category | Level Sensors |
| Product Number | LS-74780 Series |
| Product Name | Single-Point Level Switch |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |