Gems Sensors & Controls Level Switch LS-7 Series Type 8

Description
External Mounting 1/2" NPT Ideal for Small Tanks Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. Type 8 - Zinc alloy body with nylon or polypropylene float.
Datasheet
Description
External Mounting 1/2" NPT Ideal for Small Tanks Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. Type 8 - Zinc alloy body with nylon or polypropylene float.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Switch - LS-7 Series Type 8 - Gems Sensors & Controls
Plainville, CT, USA
External Mounting 1/2" NPT Ideal for Small Tanks Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. Type 8 - Zinc alloy body with nylon or polypropylene float.
  • External Mounting
  • 1/2" NPT
  • Ideal for Small Tanks

Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment.

Type 8 - Zinc alloy body with nylon or polypropylene float.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number LS-7 Series Type 8
Product Name Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details