This compact Side Mount Level Switch is optimized for calcifying hot water applications. The Drop Float design keeps critical sensor elements out of the water thus eliminating liming or mineral deposit problems that can affect other level switches. This switch is ideal for use on food warmers, hot water heaters, steam cookers and small boilers or wherever water evaporation occurs. Made of Noryl and NSF and WRC approved for use in potable water.
Applications:
| Gems Sensors & Controls | |
|---|---|
| Product Category | Level Sensors |
| Product Number | LS-7 Series Type 12 |
| Product Name | Single-Point Level Switch |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |
| Maximum Operating Pressure | 100 psi (70.38 m H2O) |