Danaher Corporation Current Sensors LF 510-S

Description
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1179-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1179-ND
Current Sensors 398-1179-ND
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, 500A, Current O/p, 25.2V; Sensor Output Lem - 99Y8153 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 500A, Current O/p, 25.2V; Sensor Output Lem
99Y8153
Current Sensor, 500A, Current O/p, 25.2V; Sensor Output Lem 99Y8153
CURRENT SENSOR, 500A, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-800A to 800A; Current Measuring Range AC:-800A to 800A; Response Time:500ns; RoHS Compliant: Yes

CURRENT SENSOR, 500A, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-800A to 800A; Current Measuring Range AC:-800A to 800A; Response Time:500ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1179-ND 99Y8153
Product Name Current Sensors Current Sensor, 500A, Current O/p, 25.2V; Sensor Output Lem
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details