Danaher Corporation Current Sensors LF 505-S

Description
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1118-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1118-ND
Current Sensors 398-1118-ND
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 500A, Panel; Sensor Output Lem - 44W8450 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 500A, Panel; Sensor Output Lem
44W8450
Current Transducer, 500A, Panel; Sensor Output Lem 44W8450
CURRENT TRANSDUCER, 500A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:-800A to 800A; Current Measuring Range AC:-800A to 800A; Response Time:-; Accuracy %:0.6%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 500A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:-800A to 800A; Current Measuring Range AC:-800A to 800A; Response Time:-; Accuracy %:0.6%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1118-ND 44W8450
Product Name Current Sensors Current Transducer, 500A, Panel; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Sensors - 448-TLI4971A025T5UE0001XUMA1TR-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
View Details
4 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details